Appleton Electric Pin and Sleeve Receptacle ADR1022RS

Description
POLARIZED, REVERSE SERVICE TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 2 WIRE(S) SHIPPING GRADE 600 VAC 1 PHASE AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING 100 AMPERE CURRENT RATING 2 POLE(S) WEATHER PROOF SPRING DOOR 1, SHELL GROUNDING STYLE POWERTITE. BRAND CONTACT MATERIAL COPPER
Datasheet
Description
POLARIZED, REVERSE SERVICE TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 2 WIRE(S) SHIPPING GRADE 600 VAC 1 PHASE AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING 100 AMPERE CURRENT RATING 2 POLE(S) WEATHER PROOF SPRING DOOR 1, SHELL GROUNDING STYLE POWERTITE. BRAND CONTACT MATERIAL COPPER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Receptacle - ADR1022RS - Appleton Electric
Rosemont, IL, USA
Pin and Sleeve Receptacle
ADR1022RS
Pin and Sleeve Receptacle ADR1022RS
POLARIZED, REVERSE SERVICE TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 2 WIRE(S) SHIPPING GRADE 600 VAC 1 PHASE AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING 100 AMPERE CURRENT RATING 2 POLE(S) WEATHER PROOF SPRING DOOR 1, SHELL GROUNDING STYLE POWERTITE. BRAND CONTACT MATERIAL COPPER
  • POLARIZED, REVERSE SERVICE TYPE
  • EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
  • 2 WIRE(S)
  • SHIPPING GRADE
  • 600 VAC 1 PHASE AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING
  • 100 AMPERE CURRENT RATING
  • 2 POLE(S)
  • WEATHER PROOF
  • SPRING DOOR
  • 1, SHELL GROUNDING STYLE
  • POWERTITE. BRAND
  • CONTACT MATERIAL COPPER
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number ADR1022RS
Product Name Pin and Sleeve Receptacle
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Circular Power Connectors - 1-207369-3 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
IEC 60320 C24 Snap-in Power Inlet - 83030520 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
AC Power Entry Modules - 4302.5333 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Termination Types Quick Connect (0.250")
View Details