ADJA20044-250 -- PIN AND SLEEVE RECEPTACLE BOX ASSEMBLY
Appleton ElectricPin and Sleeve Receptacle Box AssemblyADJA20044-250
Description
POLARIZED TYPE
EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
4 WIRE(S)
600 VAC 3-PHASE AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING
200 AMPERE CURRENT RATING
4 POLE(S)
WEATHERPROOF
2-1/2 INCH HUB TYPE
SPRING DOOR
1, SHELL GROUNDING STYLE
POWERTITE[R] BRAND
APPLICATION COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, SHIPPING DOCKS, SHIPPING PORTS, WELDING
CONTACT MATERIAL COPPER
Appleton Electric
Done
Datasheet
Description
POLARIZED TYPE
EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
4 WIRE(S)
600 VAC 3-PHASE AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING
200 AMPERE CURRENT RATING
4 POLE(S)
WEATHERPROOF
2-1/2 INCH HUB TYPE
SPRING DOOR
1, SHELL GROUNDING STYLE
POWERTITE[R] BRAND
APPLICATION COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, SHIPPING DOCKS, SHIPPING PORTS, WELDING
CONTACT MATERIAL COPPER
POLARIZED TYPE
EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
4 WIRE(S)
600 VAC 3-PHASE AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING
200 AMPERE CURRENT RATING
4 POLE(S)
WEATHERPROOF
2-1/2 INCH HUB TYPE
SPRING DOOR
1, SHELL GROUNDING STYLE
POWERTITE[R] BRAND
APPLICATION COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, SHIPPING DOCKS, SHIPPING PORTS, WELDING
CONTACT MATERIAL COPPER
POLARIZED TYPE
EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
4 WIRE(S)
600 VAC 3-PHASE AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING
200 AMPERE CURRENT RATING
4 POLE(S)
WEATHERPROOF
2-1/2 INCH HUB TYPE
SPRING DOOR
1, SHELL GROUNDING STYLE
POWERTITE[R] BRAND
APPLICATION COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, SHIPPING DOCKS, SHIPPING PORTS, WELDING