Appleton Electric Pin and Sleeve Receptacle Box Assembly ADJA20034-150

Description
POLARIZED TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 3 WIRE(S) 600 VAC 3-PHASE AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING 200 AMPERE CURRENT RATING 4 POLE(S) WEATHERPROOF 1-1/2 INCH HUB TYPE SPRING DOOR 2, SHELL, EXTRA POLE GROUNDING STYLE POWERTITE[R] BRAND APPLICATION COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, SHIPPING DOCKS, SHIPPING PORTS, WELDING CONTACT MATERIAL COPPER
Datasheet
Description
POLARIZED TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 3 WIRE(S) 600 VAC 3-PHASE AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING 200 AMPERE CURRENT RATING 4 POLE(S) WEATHERPROOF 1-1/2 INCH HUB TYPE SPRING DOOR 2, SHELL, EXTRA POLE GROUNDING STYLE POWERTITE[R] BRAND APPLICATION COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, SHIPPING DOCKS, SHIPPING PORTS, WELDING CONTACT MATERIAL COPPER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Receptacle Box Assembly - ADJA20034-150 - Appleton Electric
Rosemont, IL, USA
Pin and Sleeve Receptacle Box Assembly
ADJA20034-150
Pin and Sleeve Receptacle Box Assembly ADJA20034-150
POLARIZED TYPE EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL 3 WIRE(S) 600 VAC 3-PHASE AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING 200 AMPERE CURRENT RATING 4 POLE(S) WEATHERPROOF 1-1/2 INCH HUB TYPE SPRING DOOR 2, SHELL, EXTRA POLE GROUNDING STYLE POWERTITE[R] BRAND APPLICATION COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, SHIPPING DOCKS, SHIPPING PORTS, WELDING CONTACT MATERIAL COPPER
  • POLARIZED TYPE
  • EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
  • 3 WIRE(S)
  • 600 VAC 3-PHASE AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING
  • 200 AMPERE CURRENT RATING
  • 4 POLE(S)
  • WEATHERPROOF
  • 1-1/2 INCH HUB TYPE
  • SPRING DOOR
  • 2, SHELL, EXTRA POLE GROUNDING STYLE
  • POWERTITE[R] BRAND
  • APPLICATION COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, SHIPPING DOCKS, SHIPPING PORTS, WELDING
  • CONTACT MATERIAL COPPER
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number ADJA20034-150
Product Name Pin and Sleeve Receptacle Box Assembly
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

IP44 Splashproof 15° Angled Receptacle - F42S73A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
Industrial Power Connectors - 1254394 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details