Appleton Electric Pin and Sleeve Plug ACP15034CD

Description
POSITIVE POLARIZED, CLAMPING RING, COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, WELDING TYPE EPOXY POWDER COATED COPPER-FREE ALUMINUM MATERIAL 0.875 INCH MIN. CABLE OUTER DIAMETER 1.906 INCH MAX. CABLE OUTER DIAMETER 3 WIRE(S) UL 1682/1689/50E, CSA C22.2 APPROVAL 600 VOLT AC 3-PHASE AT 50 TO 400 HERTZ, 250 VOLT DC VOLTAGE RATING 150 AMP CURRENT RATING 4 POLE(S) WEATHERPROOF 2, SHELL, EXTRA POLE GROUNDING STYLE POWERTITE[TM] BRAND CONTACT MATERIAL COPPER ENCLOSURE RATING NEMA 3/3R/4/4X
Datasheet
Description
POSITIVE POLARIZED, CLAMPING RING, COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, WELDING TYPE EPOXY POWDER COATED COPPER-FREE ALUMINUM MATERIAL 0.875 INCH MIN. CABLE OUTER DIAMETER 1.906 INCH MAX. CABLE OUTER DIAMETER 3 WIRE(S) UL 1682/1689/50E, CSA C22.2 APPROVAL 600 VOLT AC 3-PHASE AT 50 TO 400 HERTZ, 250 VOLT DC VOLTAGE RATING 150 AMP CURRENT RATING 4 POLE(S) WEATHERPROOF 2, SHELL, EXTRA POLE GROUNDING STYLE POWERTITE[TM] BRAND CONTACT MATERIAL COPPER ENCLOSURE RATING NEMA 3/3R/4/4X
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Plug - ACP15034CD - Appleton Electric
Rosemont, IL, USA
Pin and Sleeve Plug
ACP15034CD
Pin and Sleeve Plug ACP15034CD
POSITIVE POLARIZED, CLAMPING RING, COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, WELDING TYPE EPOXY POWDER COATED COPPER-FREE ALUMINUM MATERIAL 0.875 INCH MIN. CABLE OUTER DIAMETER 1.906 INCH MAX. CABLE OUTER DIAMETER 3 WIRE(S) UL 1682/1689/50E, CSA C22.2 APPROVAL 600 VOLT AC 3-PHASE AT 50 TO 400 HERTZ, 250 VOLT DC VOLTAGE RATING 150 AMP CURRENT RATING 4 POLE(S) WEATHERPROOF 2, SHELL, EXTRA POLE GROUNDING STYLE POWERTITE[TM] BRAND CONTACT MATERIAL COPPER ENCLOSURE RATING NEMA 3/3R/4/4X
  • POSITIVE POLARIZED, CLAMPING RING, COMPRESSOR, MOTOR GENERATOR UNIT, PUMP, WELDING TYPE
  • EPOXY POWDER COATED COPPER-FREE ALUMINUM MATERIAL
  • 0.875 INCH MIN. CABLE OUTER DIAMETER
  • 1.906 INCH MAX. CABLE OUTER DIAMETER
  • 3 WIRE(S)
  • UL 1682/1689/50E, CSA C22.2 APPROVAL
  • 600 VOLT AC 3-PHASE AT 50 TO 400 HERTZ, 250 VOLT DC VOLTAGE RATING
  • 150 AMP CURRENT RATING
  • 4 POLE(S)
  • WEATHERPROOF
  • 2, SHELL, EXTRA POLE GROUNDING STYLE
  • POWERTITE[TM] BRAND
  • CONTACT MATERIAL COPPER
  • ENCLOSURE RATING NEMA 3/3R/4/4X
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number ACP15034CD
Product Name Pin and Sleeve Plug
Standards / Certifications CSA
Unlock Full Specs
to access all available technical data

Similar Products

PowerFlex 520 4kW (5Hp) Power Module - 25-PM1-B017 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
Value Line Connector - M12S2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
16A/250V Danish Hospital Grade Plug - 88010940 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration Other; Afsnit 107-2-D1
View Details