ACP1033CDRS -- PIN AND SLEEVE PLUG
Appleton Electric
Pin and Sleeve Plug
ACP1033CDRS
Description
COMPRESSOR, MOTOR GENERATOR UNIT, POLARIZED, PUMP, REVERSE SERVICE, WELDING, CLAMPING RING TYPE
EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
0.875 INCH MIN. CABLE OUTER DIAMETER
1.906 INCH MAX. CABLE OUTER DIAMETER
3 WIRE(S)
UL 1682/1689/50E, CSA C22.2 APPROVAL
600 VAC 3-PHASE AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING
100 AMPERE CURRENT RATING
3 POLE(S)
WEATHERPROOF
1, SHELL GROUNDING STYLE
POWERTITE[R] BRAND
CONTACT MATERIAL BRASS
APPLICATION COMPRESSOR, GENERATOR UNIT, PUMP, SHIPPING DOCKS, SHIPPING PORTS, WELDING
Description
COMPRESSOR, MOTOR GENERATOR UNIT, POLARIZED, PUMP, REVERSE SERVICE, WELDING, CLAMPING RING TYPE
EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
0.875 INCH MIN. CABLE OUTER DIAMETER
1.906 INCH MAX. CABLE OUTER DIAMETER
3 WIRE(S)
UL 1682/1689/50E, CSA C22.2 APPROVAL
600 VAC 3-PHASE AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING
100 AMPERE CURRENT RATING
3 POLE(S)
WEATHERPROOF
1, SHELL GROUNDING STYLE
POWERTITE[R] BRAND
CONTACT MATERIAL BRASS
APPLICATION COMPRESSOR, GENERATOR UNIT, PUMP, SHIPPING DOCKS, SHIPPING PORTS, WELDING
Datasheet
Suppliers
COMPRESSOR, MOTOR GENERATOR UNIT, POLARIZED, PUMP, REVERSE SERVICE, WELDING, CLAMPING RING TYPE
EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
0.875 INCH MIN. CABLE OUTER DIAMETER
1.906 INCH MAX. CABLE OUTER DIAMETER
3 WIRE(S)
UL 1682/1689/50E, CSA C22.2 APPROVAL
600 VAC 3-PHASE AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING
100 AMPERE CURRENT RATING
3 POLE(S)
WEATHERPROOF
1, SHELL GROUNDING STYLE
POWERTITE[R] BRAND
CONTACT MATERIAL BRASS
APPLICATION COMPRESSOR, GENERATOR UNIT, PUMP, SHIPPING DOCKS, SHIPPING PORTS, WELDING
- COMPRESSOR, MOTOR GENERATOR UNIT, POLARIZED, PUMP, REVERSE SERVICE, WELDING, CLAMPING RING TYPE
- EPOXY POWDER COATED COPPER FREE ALUMINUM MATERIAL
- 0.875 INCH MIN. CABLE OUTER DIAMETER
- 1.906 INCH MAX. CABLE OUTER DIAMETER
- 3 WIRE(S)
- UL 1682/1689/50E, CSA C22.2 APPROVAL
- 600 VAC 3-PHASE AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING
- 100 AMPERE CURRENT RATING
- 3 POLE(S)
- WEATHERPROOF
- 1, SHELL GROUNDING STYLE
- POWERTITE[R] BRAND
- CONTACT MATERIAL BRASS
- APPLICATION COMPRESSOR, GENERATOR UNIT, PUMP, SHIPPING DOCKS, SHIPPING PORTS, WELDING
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Connectors |
|
Product Number
|
ACP1033CDRS |
|
Product Name
|
Pin and Sleeve Plug |
|
Standards / Certifications
|
CSA
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Power Entry Module
Configuration
IEC; Other
Mounting Style
Panel
View Details
2 suppliers
Finder S.p.A. con unico socio
Power Type
AC Power Connector
Device Type
Receptacle
View Details
Device Type
Plug
Configuration
NEMA
Applications
Residential
View Details
Device Type
Plug
Applications
Industrial
Current Rating
32 amps
View Details