O-Z/Gedney Conduit To Rod Clamp ABG-1104

Description
HIGH STRENGTH COPPER ALLOY BODY, HIGH STRENGTH SILICON BRONZE U (BOLT, NUT, LOCK WASHER) MATERIAL 2-9/16 INCH W X 1-5/16 INCH D X 2-3/4 INCH H SIZE (1) CABLE PARALLEL OR 90 DEG TO PIPE, DIRECT BURIAL USED ON U BOLT TO PIPE, CABLE CLAMP INSTALLATION UL 467, CSA C22.2 APPROVAL 8 TO 4 AWG CONDUCTOR SIZE 1 INCH IPS SIZE APPLICABLE STANDARD NEMA FB-1 ABG MODEL
Datasheet
Description
HIGH STRENGTH COPPER ALLOY BODY, HIGH STRENGTH SILICON BRONZE U (BOLT, NUT, LOCK WASHER) MATERIAL 2-9/16 INCH W X 1-5/16 INCH D X 2-3/4 INCH H SIZE (1) CABLE PARALLEL OR 90 DEG TO PIPE, DIRECT BURIAL USED ON U BOLT TO PIPE, CABLE CLAMP INSTALLATION UL 467, CSA C22.2 APPROVAL 8 TO 4 AWG CONDUCTOR SIZE 1 INCH IPS SIZE APPLICABLE STANDARD NEMA FB-1 ABG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - ABG-1104 - O-Z/Gedney
St. Louis, MO, USA
Conduit To Rod Clamp
ABG-1104
Conduit To Rod Clamp ABG-1104
HIGH STRENGTH COPPER ALLOY BODY, HIGH STRENGTH SILICON BRONZE U (BOLT, NUT, LOCK WASHER) MATERIAL 2-9/16 INCH W X 1-5/16 INCH D X 2-3/4 INCH H SIZE (1) CABLE PARALLEL OR 90 DEG TO PIPE, DIRECT BURIAL USED ON U BOLT TO PIPE, CABLE CLAMP INSTALLATION UL 467, CSA C22.2 APPROVAL 8 TO 4 AWG CONDUCTOR SIZE 1 INCH IPS SIZE APPLICABLE STANDARD NEMA FB-1 ABG MODEL
  • HIGH STRENGTH COPPER ALLOY BODY, HIGH STRENGTH SILICON BRONZE U (BOLT, NUT, LOCK WASHER) MATERIAL
  • 2-9/16 INCH W X 1-5/16 INCH D X 2-3/4 INCH H SIZE
  • (1) CABLE PARALLEL OR 90 DEG TO PIPE, DIRECT BURIAL USED ON
  • U BOLT TO PIPE, CABLE CLAMP INSTALLATION
  • UL 467, CSA C22.2 APPROVAL
  • 8 TO 4 AWG CONDUCTOR SIZE
  • 1 INCH IPS SIZE
  • APPLICABLE STANDARD NEMA FB-1
  • ABG MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Cable Clamps
Product Number ABG-1104
Product Name Conduit To Rod Clamp
Material HIGH STRENGTH COPPER ALLOY BODY, HIGH STRENGTH SILICON BRONZE U (BOLT, NUT, LOCK WASHER)
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 5745172-2 - TE Connectivity
Specs
Material Zinc Alloy
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Cable Clips & Clamps - 2662298 - RS Components, Ltd.
Specs
Material Steel; Polyethylene, Steel
Diameter 0.394 inch (10 mm)
View Details
CABLE MANAGER - WSD-140 - WSD-140 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Material Steel
View Details