O-Z/Gedney Conduit To Rod Clamp ABG-0725

Description
HIGH-STRENGTH COPPER ALLOY BODY, HIGH-STRENGTH SILICON BRONZE U BOLT/NUT/LOCK WASHER MATERIAL 2-1/4 INCH W X 1-7/8 INCH D X 3 INCH H SIZE (1) CABLE PARALLEL OR 90 DEG TO PIPE/ROD USED ON U BOLT TO PIPE, CABLE CLAMP INSTALLATION UL 467, CSA C22.2 APPROVAL 2/0 AWG TO 250 MCM CONDUCTOR SIZE 1 INCH ROD SIZE 1/2 TO 3/4 INCH IPS SIZE APPLICABLE STANDARD NEMA FB-1 ABG MODEL
Datasheet
Description
HIGH-STRENGTH COPPER ALLOY BODY, HIGH-STRENGTH SILICON BRONZE U BOLT/NUT/LOCK WASHER MATERIAL 2-1/4 INCH W X 1-7/8 INCH D X 3 INCH H SIZE (1) CABLE PARALLEL OR 90 DEG TO PIPE/ROD USED ON U BOLT TO PIPE, CABLE CLAMP INSTALLATION UL 467, CSA C22.2 APPROVAL 2/0 AWG TO 250 MCM CONDUCTOR SIZE 1 INCH ROD SIZE 1/2 TO 3/4 INCH IPS SIZE APPLICABLE STANDARD NEMA FB-1 ABG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - ABG-0725 - O-Z/Gedney
St. Louis, MO, USA
Conduit To Rod Clamp
ABG-0725
Conduit To Rod Clamp ABG-0725
HIGH-STRENGTH COPPER ALLOY BODY, HIGH-STRENGTH SILICON BRONZE U BOLT/NUT/LOCK WASHER MATERIAL 2-1/4 INCH W X 1-7/8 INCH D X 3 INCH H SIZE (1) CABLE PARALLEL OR 90 DEG TO PIPE/ROD USED ON U BOLT TO PIPE, CABLE CLAMP INSTALLATION UL 467, CSA C22.2 APPROVAL 2/0 AWG TO 250 MCM CONDUCTOR SIZE 1 INCH ROD SIZE 1/2 TO 3/4 INCH IPS SIZE APPLICABLE STANDARD NEMA FB-1 ABG MODEL
  • HIGH-STRENGTH COPPER ALLOY BODY, HIGH-STRENGTH SILICON BRONZE U BOLT/NUT/LOCK WASHER MATERIAL
  • 2-1/4 INCH W X 1-7/8 INCH D X 3 INCH H SIZE
  • (1) CABLE PARALLEL OR 90 DEG TO PIPE/ROD USED ON
  • U BOLT TO PIPE, CABLE CLAMP INSTALLATION
  • UL 467, CSA C22.2 APPROVAL
  • 2/0 AWG TO 250 MCM CONDUCTOR SIZE
  • 1 INCH ROD SIZE
  • 1/2 TO 3/4 INCH IPS SIZE
  • APPLICABLE STANDARD NEMA FB-1
  • ABG MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Cable Clamps
Product Number ABG-0725
Product Name Conduit To Rod Clamp
Material High-Strength Copper Alloy Body, High-Strength Silicon Bronze U Bolt/Nut/Lock washer
Unlock Full Specs
to access all available technical data

Similar Products

POWER CABLE RETENTION CLAMP - SWPL series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material PA66 (UL94V-2)
Diameter 8.000 to 14.500 inch (203 to 368 mm)
View Details
Cable Clips & Clamps - 2138534 - RS Components, Ltd.
Specs
Material Nylon
Diameter 0.110 inch (2.8 mm)
View Details