HIGH-STRENGTH COPPER ALLOY BODY, HIGH-STRENGTH SILICON BRONZE U BOLT/NUT/LOCK WASHER MATERIAL
2 INCH W X 1-7/8 INCH D X 2-5/8 INCH H SIZE
(1) CABLE PARALLEL OR 90 DEG TO PIPE/ROD USED ON
U BOLT TO PIPE, CABLE CLAMP INSTALLATION
UL 467, CSA C22.2 APPROVAL
2/0 AWG TO 250 MCM CONDUCTOR SIZE
5/8 TO 3/4 INCH ROD SIZE
3/8 INCH IPS SIZE
APPLICABLE STANDARD NEMA FB-1
ABG MODEL
O-Z/Gedney
Done
Datasheet
Description
HIGH-STRENGTH COPPER ALLOY BODY, HIGH-STRENGTH SILICON BRONZE U BOLT/NUT/LOCK WASHER MATERIAL
2 INCH W X 1-7/8 INCH D X 2-5/8 INCH H SIZE
(1) CABLE PARALLEL OR 90 DEG TO PIPE/ROD USED ON
U BOLT TO PIPE, CABLE CLAMP INSTALLATION
UL 467, CSA C22.2 APPROVAL
2/0 AWG TO 250 MCM CONDUCTOR SIZE
5/8 TO 3/4 INCH ROD SIZE
3/8 INCH IPS SIZE
APPLICABLE STANDARD NEMA FB-1
ABG MODEL
HIGH-STRENGTH COPPER ALLOY BODY, HIGH-STRENGTH SILICON BRONZE U BOLT/NUT/LOCK WASHER MATERIAL
2 INCH W X 1-7/8 INCH D X 2-5/8 INCH H SIZE
(1) CABLE PARALLEL OR 90 DEG TO PIPE/ROD USED ON
U BOLT TO PIPE, CABLE CLAMP INSTALLATION
UL 467, CSA C22.2 APPROVAL
2/0 AWG TO 250 MCM CONDUCTOR SIZE
5/8 TO 3/4 INCH ROD SIZE
3/8 INCH IPS SIZE
APPLICABLE STANDARD NEMA FB-1
ABG MODEL
HIGH-STRENGTH COPPER ALLOY BODY, HIGH-STRENGTH SILICON BRONZE U BOLT/NUT/LOCK WASHER MATERIAL
2 INCH W X 1-7/8 INCH D X 2-5/8 INCH H SIZE
(1) CABLE PARALLEL OR 90 DEG TO PIPE/ROD USED ON
U BOLT TO PIPE, CABLE CLAMP INSTALLATION
UL 467, CSA C22.2 APPROVAL
2/0 AWG TO 250 MCM CONDUCTOR SIZE
5/8 TO 3/4 INCH ROD SIZE
3/8 INCH IPS SIZE
APPLICABLE STANDARD NEMA FB-1
ABG MODEL
Supplier's Site
Datasheet
Technical Specifications
O-Z/Gedney
Product Category
Cable Clamps
Product Number
ABG-0325
Product Name
Conduit To Rod Clamp
Material
High-Strength Copper Alloy Body, High-Strength Silicon Bronze U Bolt/Nut/Lock washer