Appleton Electric Explosionproof Hood Mount Incandescent Fixture AAU-15N

Description
UL 844/1598, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE A23/PS25 LAMP TYPE 150 TO 300 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL EPOXY CLAD/POWDER COATED HOUSING FINISH HEAT RESISTANT GLASS, PRISMATIC INSIDE GLOBE MATERIAL A-51[R] BRAND INCLUDES INNER REFLECTOR
Datasheet
Description
UL 844/1598, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE A23/PS25 LAMP TYPE 150 TO 300 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL EPOXY CLAD/POWDER COATED HOUSING FINISH HEAT RESISTANT GLASS, PRISMATIC INSIDE GLOBE MATERIAL A-51[R] BRAND INCLUDES INNER REFLECTOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Hood Mount Incandescent Fixture - AAU-15N - Appleton Electric
Rosemont, IL, USA
Explosionproof Hood Mount Incandescent Fixture
AAU-15N
Explosionproof Hood Mount Incandescent Fixture AAU-15N
UL 844/1598, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE A23/PS25 LAMP TYPE 150 TO 300 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL EPOXY CLAD/POWDER COATED HOUSING FINISH HEAT RESISTANT GLASS, PRISMATIC INSIDE GLOBE MATERIAL A-51[R] BRAND INCLUDES INNER REFLECTOR
  • UL 844/1598, CSA C22.2 APPROVAL
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • A23/PS25 LAMP TYPE
  • 150 TO 300 W LAMP WATTAGE
  • COPPER FREE ALUMINUM HOUSING MATERIAL
  • EPOXY CLAD/POWDER COATED HOUSING FINISH
  • HEAT RESISTANT GLASS, PRISMATIC INSIDE GLOBE MATERIAL
  • A-51[R] BRAND
  • INCLUDES INNER REFLECTOR
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number AAU-15N
Product Name Explosionproof Hood Mount Incandescent Fixture
Wattage 150 to 300 watts
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2892173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details