O-Z/Gedney Rigid/EMT Conduit Bushing A-300

Description
THREADED FEMALE TYPE HIGH IMPACT THERMOSET PHENOLIC MATERIAL 7/8 INCH IMC/RIGID CONDUIT USED ON UL, CSA APPROVAL 4 INCH DIAMETER 150 DEG C TEMPERATURE RATING 3 INCH TRADE SIZE INSULATED THROAT TYPE TYPE A MODEL
Datasheet
Description
THREADED FEMALE TYPE HIGH IMPACT THERMOSET PHENOLIC MATERIAL 7/8 INCH IMC/RIGID CONDUIT USED ON UL, CSA APPROVAL 4 INCH DIAMETER 150 DEG C TEMPERATURE RATING 3 INCH TRADE SIZE INSULATED THROAT TYPE TYPE A MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Bushing - A-300 - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Bushing
A-300
Rigid/EMT Conduit Bushing A-300
THREADED FEMALE TYPE HIGH IMPACT THERMOSET PHENOLIC MATERIAL 7/8 INCH IMC/RIGID CONDUIT USED ON UL, CSA APPROVAL 4 INCH DIAMETER 150 DEG C TEMPERATURE RATING 3 INCH TRADE SIZE INSULATED THROAT TYPE TYPE A MODEL
  • THREADED FEMALE TYPE
  • HIGH IMPACT THERMOSET PHENOLIC MATERIAL
  • 7/8 INCH
  • IMC/RIGID CONDUIT USED ON
  • UL, CSA APPROVAL
  • 4 INCH DIAMETER
  • 150 DEG C TEMPERATURE RATING
  • 3 INCH TRADE SIZE
  • INSULATED THROAT TYPE
  • TYPE A MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number A-300
Product Name Rigid/EMT Conduit Bushing
Fitting Type Rigid/EMT Conduit Bushing
Unlock Full Specs
to access all available technical data

Similar Products

90°Quick Connector for Flexible Pipes -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Conduit Fittings - 8725937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.26 inch (32 mm)
Material Brass
View Details