Appleton Electric Conduit Body Cover 970FSA

Description
EPOXY POWDER COATED CAST COPPER FREE ALUMINUM MATERIAL 3-1/2 INCH / 4 INCH TRADE SIZE FORM 7 FORM TYPE WEDGE-LOK[T], APPLETON. BRAND INSTALLATION BLANK, SCREW
Datasheet
Description
EPOXY POWDER COATED CAST COPPER FREE ALUMINUM MATERIAL 3-1/2 INCH / 4 INCH TRADE SIZE FORM 7 FORM TYPE WEDGE-LOK[T], APPLETON. BRAND INSTALLATION BLANK, SCREW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body Cover - 970FSA - Appleton Electric
Rosemont, IL, USA
Conduit Body Cover
970FSA
Conduit Body Cover 970FSA
EPOXY POWDER COATED CAST COPPER FREE ALUMINUM MATERIAL 3-1/2 INCH / 4 INCH TRADE SIZE FORM 7 FORM TYPE WEDGE-LOK[T], APPLETON. BRAND INSTALLATION BLANK, SCREW
  • EPOXY POWDER COATED CAST COPPER FREE ALUMINUM MATERIAL
  • 3-1/2 INCH / 4 INCH TRADE SIZE
  • FORM 7 FORM TYPE
  • WEDGE-LOK[T], APPLETON. BRAND
  • INSTALLATION BLANK, SCREW
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number 970FSA
Product Name Conduit Body Cover
Fitting Type Conduit Body Cover
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 8722137 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.5118 inch (13 mm)
Material Nylon; Nylon
View Details
M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details