Appleton Electric Rigid/EMT Conduit Connector 92T100

Description
STEEL MATERIAL 11/32 INCH EMT CONDUIT USED ON 13/32 INCH THREAD LENGTH UL, CSA APPROVAL 1-5/8 INCH DIAMETER 200 STANDARD PACKAGE 1 INCH TRADE SIZE CONCRETE TIGHT APPLETON. BRAND
Datasheet
Description
STEEL MATERIAL 11/32 INCH EMT CONDUIT USED ON 13/32 INCH THREAD LENGTH UL, CSA APPROVAL 1-5/8 INCH DIAMETER 200 STANDARD PACKAGE 1 INCH TRADE SIZE CONCRETE TIGHT APPLETON. BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 92T100 - Appleton Electric
Rosemont, IL, USA
Rigid/EMT Conduit Connector
92T100
Rigid/EMT Conduit Connector 92T100
STEEL MATERIAL 11/32 INCH EMT CONDUIT USED ON 13/32 INCH THREAD LENGTH UL, CSA APPROVAL 1-5/8 INCH DIAMETER 200 STANDARD PACKAGE 1 INCH TRADE SIZE CONCRETE TIGHT APPLETON. BRAND
  • STEEL MATERIAL
  • 11/32 INCH
  • EMT CONDUIT USED ON
  • 13/32 INCH THREAD LENGTH
  • UL, CSA APPROVAL
  • 1-5/8 INCH DIAMETER
  • 200 STANDARD PACKAGE
  • 1 INCH TRADE SIZE
  • CONCRETE TIGHT
  • APPLETON. BRAND
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number 92T100
Product Name Rigid/EMT Conduit Connector
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

DA 284 IP66 PRESSURE COMPENSATION DEVICE - MIV-DA284 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Conduit Fittings - 8722278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Conduit clip
Size 0.7874 inch (20 mm)
Material Nylon; Nylon
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details