Appleton Electric Rigid/EMT Conduit Connector 92T075

Description
STEEL MATERIAL 3/4 INCH EMT CONDUIT USED ON 7/16 INCH THREAD LENGTH 1-9/32 INCH DIAMETER 250 STANDARD PACKAGE 3/4 INCH TRADE SIZE CONCRETE TIGHT APPLETON. BRAND INSTALLATION COMPRESSION
Datasheet
Description
STEEL MATERIAL 3/4 INCH EMT CONDUIT USED ON 7/16 INCH THREAD LENGTH 1-9/32 INCH DIAMETER 250 STANDARD PACKAGE 3/4 INCH TRADE SIZE CONCRETE TIGHT APPLETON. BRAND INSTALLATION COMPRESSION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 92T075 - Appleton Electric
Rosemont, IL, USA
Rigid/EMT Conduit Connector
92T075
Rigid/EMT Conduit Connector 92T075
STEEL MATERIAL 3/4 INCH EMT CONDUIT USED ON 7/16 INCH THREAD LENGTH 1-9/32 INCH DIAMETER 250 STANDARD PACKAGE 3/4 INCH TRADE SIZE CONCRETE TIGHT APPLETON. BRAND INSTALLATION COMPRESSION
  • STEEL MATERIAL
  • 3/4 INCH
  • EMT CONDUIT USED ON
  • 7/16 INCH THREAD LENGTH
  • 1-9/32 INCH DIAMETER
  • 250 STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
  • CONCRETE TIGHT
  • APPLETON. BRAND
  • INSTALLATION COMPRESSION
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number 92T075
Product Name Rigid/EMT Conduit Connector
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 8722281 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Conduit clip
Size 0.9843 inch (25 mm)
Material Nylon; Nylon
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details