O-Z/Gedney Rigid/EMT Conduit Combination Coupling 9075-W

Description
ZINC PLATED MALLEABLE IRON MATERIAL 1-1/2 INCH DIA X 1-15/16 INCH L SIZE EMT/FLEXIBLE STEEL CONDUIT USED ON COMPRESSION EMT TO FLEXIBLE STEEL CONDUIT INSTALLATION UL 514B, CSA C22.2 APPROVAL 3/4 INCH TRADE SIZE 9000W MODEL
Datasheet
Description
ZINC PLATED MALLEABLE IRON MATERIAL 1-1/2 INCH DIA X 1-15/16 INCH L SIZE EMT/FLEXIBLE STEEL CONDUIT USED ON COMPRESSION EMT TO FLEXIBLE STEEL CONDUIT INSTALLATION UL 514B, CSA C22.2 APPROVAL 3/4 INCH TRADE SIZE 9000W MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Combination Coupling - 9075-W - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Combination Coupling
9075-W
Rigid/EMT Conduit Combination Coupling 9075-W
ZINC PLATED MALLEABLE IRON MATERIAL 1-1/2 INCH DIA X 1-15/16 INCH L SIZE EMT/FLEXIBLE STEEL CONDUIT USED ON COMPRESSION EMT TO FLEXIBLE STEEL CONDUIT INSTALLATION UL 514B, CSA C22.2 APPROVAL 3/4 INCH TRADE SIZE 9000W MODEL
  • ZINC PLATED MALLEABLE IRON MATERIAL
  • 1-1/2 INCH DIA X 1-15/16 INCH L SIZE
  • EMT/FLEXIBLE STEEL CONDUIT USED ON
  • COMPRESSION EMT TO FLEXIBLE STEEL CONDUIT INSTALLATION
  • UL 514B, CSA C22.2 APPROVAL
  • 3/4 INCH TRADE SIZE
  • 9000W MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number 9075-W
Product Name Rigid/EMT Conduit Combination Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8726019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.6299 inch (16 mm)
Material Brass
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details