White-Rodgers TRANSFORMER, ENGRY LMT;FOOT MT;PRI:120/208/240V;SEC:24V;50VA;50/60HZ 90-T50C3

Description
Class 2 Transformers range in power from 40 to 100 VA. Available in a variety of styles and configurations ranging from single to tri-voltage primaries, foot mount open construction to a closed construction with a universal mounting plate, manual reset, and multi-mount with either lead or screw termination.
Description
Class 2 Transformers range in power from 40 to 100 VA. Available in a variety of styles and configurations ranging from single to tri-voltage primaries, foot mount open construction to a closed construction with a universal mounting plate, manual reset, and multi-mount with either lead or screw termination.

Suppliers

Company
Product
Description
Supplier Links
TRANSFORMER, ENGRY LMT;FOOT MT;PRI:120/208/240V;SEC:24V;50VA;50/60HZ - 70101876 - Allied Electronics, Inc.
Fort Worth, TX, USA
TRANSFORMER, ENGRY LMT;FOOT MT;PRI:120/208/240V;SEC:24V;50VA;50/60HZ
70101876
TRANSFORMER, ENGRY LMT;FOOT MT;PRI:120/208/240V;SEC:24V;50VA;50/60HZ 70101876
Class 2 Transformers range in power from 40 to 100 VA. Available in a variety of styles and configurations ranging from single to tri-voltage primaries, foot mount open construction to a closed construction with a universal mounting plate, manual reset, and multi-mount with either lead or screw termination.

Class 2 Transformers range in power from 40 to 100 VA. Available in a variety of styles and configurations ranging from single to tri-voltage primaries, foot mount open construction to a closed construction with a universal mounting plate, manual reset, and multi-mount with either lead or screw termination.

Supplier's Site
Transformer, 50Va, 50/60 Hz 120/208/240V Pri., 24V Sec., Foot Mount, With Circuit Breaker White Rodgers - 69H8020 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, 50Va, 50/60 Hz 120/208/240V Pri., 24V Sec., Foot Mount, With Circuit Breaker White Rodgers
69H8020
Transformer, 50Va, 50/60 Hz 120/208/240V Pri., 24V Sec., Foot Mount, With Circuit Breaker White Rodgers 69H8020
Transformer, 50VA, 50/60 Hz 120/208/240V Pri., 24V Sec., Foot Mount, with Circuit Breaker

Transformer, 50VA, 50/60 Hz 120/208/240V Pri., 24V Sec., Foot Mount, with Circuit Breaker

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Transformers Transformers
Product Number 70101876 69H8020
Product Name TRANSFORMER, ENGRY LMT;FOOT MT;PRI:120/208/240V;SEC:24V;50VA;50/60HZ Transformer, 50Va, 50/60 Hz 120/208/240V Pri., 24V Sec., Foot Mount, With Circuit Breaker White Rodgers
Other Transformer Types / Applications Isolation; Multi-ratio; Planar Transformer
Standards UL
Operating Frequency 50 to 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Transformers - Power Transformers - 185F12 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Power
Other Transformer Types / Applications Electronics; Isolation; Power Transformer
Standards RoHS
View Details
4 suppliers
Video Isolation Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 4.00E6 Hz
View Details