Hammond Manufacturing Company Inc. Transformers - Audio Transformers - Signal Level 109J

Description
Features Perfect for audio input, line matching, isolation or output transformer applications. 2 watt (+/- 1.5 db, 300Hz. - 50 KHz.). Epoxy potted in an attractive black molded case, Pin type P.C. board mount (min. 0.187" length). In some models where no center tap is required (on secondary), pin No. 5 is omitted. Power level ratings are maximum at lowest frequency rating (see charts & PDF spec. sheets below) Power can be increased slightly at higher frequencies. See individual PDF specs. for specifics. Will withstand soldering for 10 sec. @ 260 degrees C, ambient temp. 85 degrees C max. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part No. - Nominal Impedance (Ohms) - D.C. Resistance (Ohms) +/- 20% - Max. D.C. Primary - Secondary - Primary - Secondary - Unbalance (Pins 1-3) - (Pins 4-6) - (Pins 1-3) - (Pins 4-6) - (ma.) 109E - 600 ct 3.2 43 0.37 6 109F - 600 ct 150 ct 43 15 6 109G - 600 ct 250 ct 43 24 6 109H - 600 ct 600 ct 43 60 6 109J - 1K ct 600 ct 69 60 4.5 109K - 1.5K ct 600 ct 105 60 4 109L - 10K ct 3.2 700 0.37 1.5 109N - 10K ct 600 ct 700 60 1.5 109R - 10K ct 1.5K ct 700 150 1.5 109T - 10K ct 10K ct 700 1000 1.5
Request a Quote Datasheet
Description
Features Perfect for audio input, line matching, isolation or output transformer applications. 2 watt (+/- 1.5 db, 300Hz. - 50 KHz.). Epoxy potted in an attractive black molded case, Pin type P.C. board mount (min. 0.187" length). In some models where no center tap is required (on secondary), pin No. 5 is omitted. Power level ratings are maximum at lowest frequency rating (see charts & PDF spec. sheets below) Power can be increased slightly at higher frequencies. See individual PDF specs. for specifics. Will withstand soldering for 10 sec. @ 260 degrees C, ambient temp. 85 degrees C max. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part No. - Nominal Impedance (Ohms) - D.C. Resistance (Ohms) +/- 20% - Max. D.C. Primary - Secondary - Primary - Secondary - Unbalance (Pins 1-3) - (Pins 4-6) - (Pins 1-3) - (Pins 4-6) - (ma.) 109E - 600 ct 3.2 43 0.37 6 109F - 600 ct 150 ct 43 15 6 109G - 600 ct 250 ct 43 24 6 109H - 600 ct 600 ct 43 60 6 109J - 1K ct 600 ct 69 60 4.5 109K - 1.5K ct 600 ct 105 60 4 109L - 10K ct 3.2 700 0.37 1.5 109N - 10K ct 600 ct 700 60 1.5 109R - 10K ct 1.5K ct 700 150 1.5 109T - 10K ct 10K ct 700 1000 1.5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Audio Transformers - Signal Level - 109J - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Transformers - Audio Transformers - Signal Level
109J
Transformers - Audio Transformers - Signal Level 109J
Features Perfect for audio input, line matching, isolation or output transformer applications. 2 watt (+/- 1.5 db, 300Hz. - 50 KHz.). Epoxy potted in an attractive black molded case, Pin type P.C. board mount (min. 0.187" length). In some models where no center tap is required (on secondary), pin No. 5 is omitted. Power level ratings are maximum at lowest frequency rating (see charts & PDF spec. sheets below) Power can be increased slightly at higher frequencies. See individual PDF specs. for specifics. Will withstand soldering for 10 sec. @ 260 degrees C, ambient temp. 85 degrees C max. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part No. - Nominal Impedance (Ohms) - D.C. Resistance (Ohms) +/- 20% - Max. D.C. Primary - Secondary - Primary - Secondary - Unbalance (Pins 1-3) - (Pins 4-6) - (Pins 1-3) - (Pins 4-6) - (ma.) 109E - 600 ct 3.2 43 0.37 6 109F - 600 ct 150 ct 43 15 6 109G - 600 ct 250 ct 43 24 6 109H - 600 ct 600 ct 43 60 6 109J - 1K ct 600 ct 69 60 4.5 109K - 1.5K ct 600 ct 105 60 4 109L - 10K ct 3.2 700 0.37 1.5 109N - 10K ct 600 ct 700 60 1.5 109R - 10K ct 1.5K ct 700 150 1.5 109T - 10K ct 10K ct 700 1000 1.5

Features


  • Perfect for audio input, line matching, isolation or output transformer applications.
  • 2 watt (+/- 1.5 db, 300Hz. - 50 KHz.).
  • Epoxy potted in an attractive black molded case, Pin type P.C. board mount (min. 0.187" length).
  • In some models where no center tap is required (on secondary), pin No. 5 is omitted.
  • Power level ratings are maximum at lowest frequency rating (see charts & PDF spec. sheets below)
  • Power can be increased slightly at higher frequencies. See individual PDF specs. for specifics.
  • Will withstand soldering for 10 sec. @ 260 degrees C, ambient temp. 85 degrees C max.

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Part No. - Nominal Impedance (Ohms) - D.C. Resistance (Ohms) +/- 20% - Max. D.C.
Primary - Secondary - Primary - Secondary - Unbalance
(Pins 1-3) - (Pins 4-6) - (Pins 1-3) - (Pins 4-6) - (ma.)
109E - 600 ct 3.2 43 0.37 6
109F - 600 ct 150 ct 43 15 6
109G - 600 ct 250 ct 43 24 6
109H - 600 ct 600 ct 43 60 6
109J - 1K ct 600 ct 69 60 4.5
109K - 1.5K ct 600 ct 105 60 4
109L - 10K ct 3.2 700 0.37 1.5
109N - 10K ct 600 ct 700 60 1.5
109R - 10K ct 1.5K ct 700 150 1.5
109T - 10K ct 10K ct 700 1000 1.5

Supplier's Site
Transformers - 109J - Powell Electronics, Inc.
Swedesboro, NJ, United States
Transformers
109J
Transformers 109J
AUDIO TX POTTED

AUDIO TX POTTED

Buy Now
Audio Transformers - HM2393-ND - DigiKey
Thief River Falls, MN, United States
Audio Transformers
HM2393-ND
Audio Transformers HM2393-ND
1kCT Impedance Primary Ohms 600CT Impedance Secondary Ohms 1.29:1 Audio Transformer 300Hz ~ 50kHz Through Hole

1kCT Impedance Primary Ohms 600CT Impedance Secondary Ohms 1.29:1 Audio Transformer 300Hz ~ 50kHz Through Hole

Buy Now Datasheet
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
109J
Audio Transformers / Signal Transformers 109J
Audio Transformers / Signal Transformers 1K ct/600 ct

Audio Transformers / Signal Transformers 1K ct/600 ct

Buy Now Datasheet
Shenzhen, China
Transformers - Audio Transformers
109J
Transformers - Audio Transformers 109J
TRANSFORMER AUDIO 1KCT/600CT

TRANSFORMER AUDIO 1KCT/600CT

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Transformers Transformers Transformers Transformers Transformers
Product Number 109J 109J HM2393-ND 109J 109J
Product Name Transformers - Audio Transformers - Signal Level Transformers Audio Transformers Audio Transformers / Signal Transformers Transformers - Audio Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - 1538M13 - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
View Details
Transformers - 1580H7B1X - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
View Details
Transformers - Power Transformers - 1182M18 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Power
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
4 suppliers
Transformers - Audio Transformers - Speaker Level - 117J4 - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
5 suppliers