White-Rodgers TRANSFORMER, ENGRY LMT;UNIVERSAL;PRI:120V;SEC:24V;40VA;60HZ;1.67A IO 90-T40M1

Description
Class 2 Transformers range in power from 40 to 100 VA. Available in a variety of styles and configurations ranging from single to tri-voltage primaries, foot mount open construction to a closed construction with a universal mounting plate, manual reset, and multi-mount with either lead or screw termination.
Description
Class 2 Transformers range in power from 40 to 100 VA. Available in a variety of styles and configurations ranging from single to tri-voltage primaries, foot mount open construction to a closed construction with a universal mounting plate, manual reset, and multi-mount with either lead or screw termination.

Suppliers

Company
Product
Description
Supplier Links
TRANSFORMER, ENGRY LMT;UNIVERSAL;PRI:120V;SEC:24V;40VA;60HZ;1.67A IO - 70101873 - Allied Electronics, Inc.
Fort Worth, TX, USA
TRANSFORMER, ENGRY LMT;UNIVERSAL;PRI:120V;SEC:24V;40VA;60HZ;1.67A IO
70101873
TRANSFORMER, ENGRY LMT;UNIVERSAL;PRI:120V;SEC:24V;40VA;60HZ;1.67A IO 70101873
Class 2 Transformers range in power from 40 to 100 VA. Available in a variety of styles and configurations ranging from single to tri-voltage primaries, foot mount open construction to a closed construction with a universal mounting plate, manual reset, and multi-mount with either lead or screw termination.

Class 2 Transformers range in power from 40 to 100 VA. Available in a variety of styles and configurations ranging from single to tri-voltage primaries, foot mount open construction to a closed construction with a universal mounting plate, manual reset, and multi-mount with either lead or screw termination.

Supplier's Site
Transformer, 40Va, 60 Hz, 120V Pri., 24V Sec., Multi-Mount White Rodgers - 69H8014 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, 40Va, 60 Hz, 120V Pri., 24V Sec., Multi-Mount White Rodgers
69H8014
Transformer, 40Va, 60 Hz, 120V Pri., 24V Sec., Multi-Mount White Rodgers 69H8014
Transformer, 40VA, 60 Hz, 120V Pri., 24V Sec., Multi-Mount

Transformer, 40VA, 60 Hz, 120V Pri., 24V Sec., Multi-Mount

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Transformers Transformers
Product Number 70101873 69H8014
Product Name TRANSFORMER, ENGRY LMT;UNIVERSAL;PRI:120V;SEC:24V;40VA;60HZ;1.67A IO Transformer, 40Va, 60 Hz, 120V Pri., 24V Sec., Multi-Mount White Rodgers
Other Transformer Types / Applications Isolation; Multi-ratio; Planar Transformer
Standards UL
Operating Frequency 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

1:3 CORE & WIRE Transformer, 5 - 300 MHz, 50Ω - TC3-1TG2+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
Balun - 2312-QPP0022TR13TR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details
Transformers - Power Transformers - 182U24 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Power
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
4 suppliers
PCB Transformers - 1739636 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Through hole
View Details