The 90-486 is a heavy-duty, totally enclosed fan relay for heating and cooling applications, featuring isolated SPNO/SPNC contacts and a Class B insulated coil. It operates on 277 VAC at 50/60 Hz with a nominal coil current of 10.8 mA and coil resistance of 10,300 ohms. The relay handles 8 amps continuous and 48 amps inrush at 277 VAC, with a mechanical life of 1,000,000 operations and an electrical life of 100,000 operations under rated load. It is rated for continuous duty, operates in any position, and has quick connect coil terminations. The unit weighs approximately 2.3 oz and is certified to UL E22381 and CSA LR13360. Dimensions are not specified.
General Purpose Relays 277AC 10300Ohm10.8MA SPNO/SPNC Fan Relay
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 90-486 |
| Product Name | General Purpose Relays |
| Relay Type | General |