Heavy-duty enclosed fan relay rated for 277 VAC with a 10,300 ohm coil, 10.8 mA nominal current, and 3 VA sealed coil power. It features single pole normally open contacts rated for 8 A continuous and 48 A inrush at 277 VAC, operates in any position, and supports continuous duty. The relay is totally enclosed, has Class B coil insulation, 1/4" quick connect terminations, and meets UL E12139 or E22381 and CSA LR13360 specifications. Physical dimensions are 2.156 inches in length, 1.842 inches in width, and 1.500 inches in height.
General Purpose Relays 277AC 10300Ohm10.8MA SPNO Fan Relay
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 90-466 |
| Product Name | General Purpose Relays |
| Relay Type | General |