The 90-382 is a heavy-duty, totally enclosed fan relay for heating and cooling applications, featuring isolated SPNO/SPNC contacts and a Class B insulated coil. It operates on 120 VAC at 50/60 Hz with a nominal coil current of 25 mA and a sealed VA rating of 4. The contacts are rated for 8 A continuous at 277 VAC and 48 A inrush at 250 VAC. The relay has a mechanical life of 1,000,000 operations and an electrical life of 100,000 operations under rated load. It is rated for operation from -40°F to 150°F, with coil operate voltage at 85% of nominal and a continuous duty cycle. The unit weighs approximately 2.3 oz and uses 1/4" quick connect coil terminations. It is certified to UL file E12139 or E22381 and CSA file LR13360.
General Purpose Relays SPNO/SPNC 120VAC Enclosed Fan Relay
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 90-382 |
| Product Name | General Purpose Relays |
| Relay Type | General |