White-Rodgers Relay, Dpdt, 277Vac, 15A; Contact Configuration White Rodgers 90-341

Description
RELAY, DPDT, 277VAC, 15A; Contact Configuration:DPDT; Coil Voltage:120VAC; Contact Current:15A; Product Range:91 Series; Relay Mounting:Socket; Coil Type:AC; Contact Voltage VAC:277VAC; Relay Terminals:Quick Connect
Datasheet
Description
RELAY, DPDT, 277VAC, 15A; Contact Configuration:DPDT; Coil Voltage:120VAC; Contact Current:15A; Product Range:91 Series; Relay Mounting:Socket; Coil Type:AC; Contact Voltage VAC:277VAC; Relay Terminals:Quick Connect
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Dpdt, 277Vac, 15A; Contact Configuration White Rodgers - 60F2717 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 277Vac, 15A; Contact Configuration White Rodgers
60F2717
Relay, Dpdt, 277Vac, 15A; Contact Configuration White Rodgers 60F2717
RELAY, DPDT, 277VAC, 15A; Contact Configuration:DPDT; Coil Voltage:120VAC; Contact Current:15A; Product Range:91 Series; Relay Mounting:Socket; Coil Type:AC; Contact Voltage VAC:277VAC; Relay Terminals:Quick Connect

RELAY, DPDT, 277VAC, 15A; Contact Configuration:DPDT; Coil Voltage:120VAC; Contact Current:15A; Product Range:91 Series; Relay Mounting:Socket; Coil Type:AC; Contact Voltage VAC:277VAC; Relay Terminals:Quick Connect

Supplier's Site Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
90-341
General Purpose Relays 90-341
General Purpose Relays DPDT 120VAC

General Purpose Relays DPDT 120VAC

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category High Voltage Relays Electromechanical Relays
Product Number 60F2717 90-341
Product Name Relay, Dpdt, 277Vac, 15A; Contact Configuration White Rodgers General Purpose Relays
Features Latching
Poles Double Pole (DP)
Throw Double Throw
AC Coil Voltage 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

Relay module - 788-546 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1414686-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 257 F (-40 to 125 C)
DC Power 1.6 watts
View Details
2 suppliers
Power Relays, Over 2 Amps - 39-G5PZ-1A-EDC12-ND - DigiKey
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
2 suppliers