O-Z/Gedney Rigid/EMT Conduit Elbow Joint 9-100

Description
ZINC ELECTROPLATED MALLEABLE IRON MATERIAL RIGID CONDUIT/IMC USED ON THREADED MALE/FEMALE INSTALLATION UL 514B APPROVAL 1 INCH TRADE SIZE 90 DEG BEND ANGLE BUSHED, INSULATED THROAT TYPE 9 MODEL
Datasheet
Description
ZINC ELECTROPLATED MALLEABLE IRON MATERIAL RIGID CONDUIT/IMC USED ON THREADED MALE/FEMALE INSTALLATION UL 514B APPROVAL 1 INCH TRADE SIZE 90 DEG BEND ANGLE BUSHED, INSULATED THROAT TYPE 9 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Elbow Joint - 9-100 - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Elbow Joint
9-100
Rigid/EMT Conduit Elbow Joint 9-100
ZINC ELECTROPLATED MALLEABLE IRON MATERIAL RIGID CONDUIT/IMC USED ON THREADED MALE/FEMALE INSTALLATION UL 514B APPROVAL 1 INCH TRADE SIZE 90 DEG BEND ANGLE BUSHED, INSULATED THROAT TYPE 9 MODEL
  • ZINC ELECTROPLATED MALLEABLE IRON MATERIAL
  • RIGID CONDUIT/IMC USED ON
  • THREADED MALE/FEMALE INSTALLATION
  • UL 514B APPROVAL
  • 1 INCH TRADE SIZE
  • 90 DEG BEND ANGLE
  • BUSHED, INSULATED THROAT TYPE
  • 9 MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number 9-100
Product Name Rigid/EMT Conduit Elbow Joint
Fitting Type Elbow
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 429650 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.7874 inch (20 mm)
Material Nylon; Nylon 66
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details