Appleton Electric Conduit Body Cover 880IG

Description
FORM-IN-PLACE TYPE ZINC ELECTROPLATED STAMPED STEEL (BODY), STAINLESS STEEL (SCREW), NEOPRENE (GASKET) MATERIAL UL 514A/514B, CSA C22.2 APPROVAL 2-1/2 INCH, 3 INCH TRADE SIZE FORM 8 FORM TYPE UNILET[R], FM8[TM] BRAND APPLICABLE STANDARD NEMA FB-1 ENCLOSURE CLASS I DIVISION 2, NEMA 3R CONSTRUCTIONAL FEATURE CORROSION RESISTANT, WEATHER RESISTANT APPLICATION WET LOCATIONS
Datasheet
Description
FORM-IN-PLACE TYPE ZINC ELECTROPLATED STAMPED STEEL (BODY), STAINLESS STEEL (SCREW), NEOPRENE (GASKET) MATERIAL UL 514A/514B, CSA C22.2 APPROVAL 2-1/2 INCH, 3 INCH TRADE SIZE FORM 8 FORM TYPE UNILET[R], FM8[TM] BRAND APPLICABLE STANDARD NEMA FB-1 ENCLOSURE CLASS I DIVISION 2, NEMA 3R CONSTRUCTIONAL FEATURE CORROSION RESISTANT, WEATHER RESISTANT APPLICATION WET LOCATIONS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body Cover - 880IG - Appleton Electric
Rosemont, IL, USA
Conduit Body Cover
880IG
Conduit Body Cover 880IG
FORM-IN-PLACE TYPE ZINC ELECTROPLATED STAMPED STEEL (BODY), STAINLESS STEEL (SCREW), NEOPRENE (GASKET) MATERIAL UL 514A/514B, CSA C22.2 APPROVAL 2-1/2 INCH, 3 INCH TRADE SIZE FORM 8 FORM TYPE UNILET[R], FM8[TM] BRAND APPLICABLE STANDARD NEMA FB-1 ENCLOSURE CLASS I DIVISION 2, NEMA 3R CONSTRUCTIONAL FEATURE CORROSION RESISTANT, WEATHER RESISTANT APPLICATION WET LOCATIONS
  • FORM-IN-PLACE TYPE
  • ZINC ELECTROPLATED STAMPED STEEL (BODY), STAINLESS STEEL (SCREW), NEOPRENE (GASKET) MATERIAL
  • UL 514A/514B, CSA C22.2 APPROVAL
  • 2-1/2 INCH, 3 INCH TRADE SIZE
  • FORM 8 FORM TYPE
  • UNILET[R], FM8[TM] BRAND
  • APPLICABLE STANDARD NEMA FB-1
  • ENCLOSURE CLASS I DIVISION 2, NEMA 3R
  • CONSTRUCTIONAL FEATURE CORROSION RESISTANT, WEATHER RESISTANT
  • APPLICATION WET LOCATIONS
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number 880IG
Product Name Conduit Body Cover
Fitting Type Conduit Body Cover
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Conduit Fittings - 2149569 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed fitting
Size 0.6299 inch (16 mm)
Material Nickel plated brass
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details