Appleton Electric Conduit Body Cover 880

Description
BLANK, SCREW TYPE ZINC ELECTROPLATED STEEL MATERIAL UL 514A/514B, CSA C22.2 APPROVAL 2-1/2 INCH TRADE SIZE FORM 8 FORM TYPE UNILET[R], FM8[TM] BRAND APPLICATION SERVE AS PULLING FITTING, MAKE BEND IN CONDUIT SYSTEM, PROVIDE OPENING FOR SPLICING, CONNECT AND CHANGE DIRECTION OF CONDUIT RUN, ALLOW CONNECTION FOR BRANCH RUN, PERMIT ACCESS TO CONDUCTOR FOR MAINTENANCE
Datasheet
Description
BLANK, SCREW TYPE ZINC ELECTROPLATED STEEL MATERIAL UL 514A/514B, CSA C22.2 APPROVAL 2-1/2 INCH TRADE SIZE FORM 8 FORM TYPE UNILET[R], FM8[TM] BRAND APPLICATION SERVE AS PULLING FITTING, MAKE BEND IN CONDUIT SYSTEM, PROVIDE OPENING FOR SPLICING, CONNECT AND CHANGE DIRECTION OF CONDUIT RUN, ALLOW CONNECTION FOR BRANCH RUN, PERMIT ACCESS TO CONDUCTOR FOR MAINTENANCE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body Cover - 880 - Appleton Electric
Rosemont, IL, USA
Conduit Body Cover
880
Conduit Body Cover 880
BLANK, SCREW TYPE ZINC ELECTROPLATED STEEL MATERIAL UL 514A/514B, CSA C22.2 APPROVAL 2-1/2 INCH TRADE SIZE FORM 8 FORM TYPE UNILET[R], FM8[TM] BRAND APPLICATION SERVE AS PULLING FITTING, MAKE BEND IN CONDUIT SYSTEM, PROVIDE OPENING FOR SPLICING, CONNECT AND CHANGE DIRECTION OF CONDUIT RUN, ALLOW CONNECTION FOR BRANCH RUN, PERMIT ACCESS TO CONDUCTOR FOR MAINTENANCE
  • BLANK, SCREW TYPE
  • ZINC ELECTROPLATED STEEL MATERIAL
  • UL 514A/514B, CSA C22.2 APPROVAL
  • 2-1/2 INCH TRADE SIZE
  • FORM 8 FORM TYPE
  • UNILET[R], FM8[TM] BRAND
  • APPLICATION SERVE AS PULLING FITTING, MAKE BEND IN CONDUIT SYSTEM, PROVIDE OPENING FOR SPLICING, CONNECT AND CHANGE DIRECTION OF CONDUIT RUN, ALLOW CONNECTION FOR BRANCH RUN, PERMIT ACCESS TO CONDUCTOR FOR MAINTENANCE
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number 880
Product Name Conduit Body Cover
Fitting Type Conduit Body Cover
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8726157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 1.26 inch (32 mm)
Material Brass
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details