Full Port Lead Free Brass Ball Valve FNPT Threaded w/ Lever Handle
| Bonomi North America, Inc. | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161NLF-1-1/2 |
| Product Name | Full Port Lead Free Brass Ball Valve |
| Valve Type | Ball |
| Primary Material | Brass / Bronze |
| Media | Water; Gas |
| Valve Size | 1.50 inch (38.10 mm) |