ASCO General Service Solenoid Valves 8210G035

Description
• Wide range of pressure ratings, sizes, and resilient materials provide long service life and low internal leakage • High Flow Valves for liquid, corrosive, and air/inert gas service • Industrial applications include: - Car wash - Laundry equipment - Air compressors - Industrial water control - Pumps
Description
• Wide range of pressure ratings, sizes, and resilient materials provide long service life and low internal leakage • High Flow Valves for liquid, corrosive, and air/inert gas service • Industrial applications include: - Car wash - Laundry equipment - Air compressors - Industrial water control - Pumps

Suppliers

Company
Product
Description
Supplier Links
General Service Solenoid Valves - 8210G035 - ASCO
Florham Park, NJ, USA
General Service Solenoid Valves
8210G035
General Service Solenoid Valves 8210G035
• Wide range of pressure ratings, sizes, and resilient materials provide long service life and low internal leakage • High Flow Valves for liquid, corrosive, and air/inert gas service • Industrial applications include: - Car wash - Laundry equipment - Air compressors - Industrial water control - Pumps

• Wide range of pressure ratings, sizes, and resilient

materials provide long service life and low

internal leakage

• High Flow Valves for liquid, corrosive, and air/inert

gas service

• Industrial applications include:

- Car wash - Laundry equipment

- Air compressors - Industrial water control

- Pumps

Supplier's Site
General Service Solenoid Valves - 8210G035 - ASCO
Florham Park, NJ, USA
General Service Solenoid Valves
8210G035
General Service Solenoid Valves 8210G035
• Wide range of pressure ratings, sizes, and resilient materials provide long service life and low internal leakage • High Flow Valves for liquid, corrosive, and air/inert gas service • Industrial applications include: - Car wash - Laundry equipment - Air compressors - Industrial water control - Pumps

• Wide range of pressure ratings, sizes, and resilient

materials provide long service life and low

internal leakage

• High Flow Valves for liquid, corrosive, and air/inert

gas service

• Industrial applications include:

- Car wash - Laundry equipment

- Air compressors - Industrial water control

- Pumps

Supplier's Site

Technical Specifications

  ASCO ASCO
Product Category Industrial Valves Industrial Valves
Product Number 8210G035 8210G035
Product Name General Service Solenoid Valves General Service Solenoid Valves
Valve Type Control Valve; Solenoid Control Valve; Solenoid
Primary Material Brass / Bronze Brass / Bronze
Media Water; Air Water; Air
Valve Size 0.75 inch (19.05 mm) 0.75 inch (19.05 mm)
Maximum Pressure 125.00 psi (87.97 m H2O) 150.00 psi (106 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

10mm PICOSOL - 11-221PI060H1+1111+AYV - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.02 inch (0.60 mm)
View Details
Pneumatic Function Fittings - 1761755 - RS Components, Ltd.
Specs
Valve Type Flow controller
Primary Material Aluminum; Aluminium
Media Air
View Details
3-Way Stainless Steel Valve - VYSG Series - DynaQuip Controls
Specs
Valve Type Diverter; Ball; Sanitary
Primary Material Stainless Steel
Media Water; Wastewater; Gas; Natural Gas; Hydraulic; Air; Compressed Air; Chemical
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-2 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details