O-Z/Gedney Rigid/EMT Conduit Connector 8075SS

Description
ZINC PLATED MALLEABLE IRON MATERIAL EMT CONDUIT USED ON 7/16 INCH THREAD LENGTH 3/4 INCH TRADE SIZE CONCRETE TIGHT APPLICABLE STANDARD FEDERAL SPECIFICATION WF-406E INCLUSION LOCKNUT INSTALLATION 90 DEG SET SCREW 8000SS MODEL
Datasheet
Description
ZINC PLATED MALLEABLE IRON MATERIAL EMT CONDUIT USED ON 7/16 INCH THREAD LENGTH 3/4 INCH TRADE SIZE CONCRETE TIGHT APPLICABLE STANDARD FEDERAL SPECIFICATION WF-406E INCLUSION LOCKNUT INSTALLATION 90 DEG SET SCREW 8000SS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 8075SS - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Connector
8075SS
Rigid/EMT Conduit Connector 8075SS
ZINC PLATED MALLEABLE IRON MATERIAL EMT CONDUIT USED ON 7/16 INCH THREAD LENGTH 3/4 INCH TRADE SIZE CONCRETE TIGHT APPLICABLE STANDARD FEDERAL SPECIFICATION WF-406E INCLUSION LOCKNUT INSTALLATION 90 DEG SET SCREW 8000SS MODEL
  • ZINC PLATED MALLEABLE IRON MATERIAL
  • EMT CONDUIT USED ON
  • 7/16 INCH THREAD LENGTH
  • 3/4 INCH TRADE SIZE
  • CONCRETE TIGHT
  • APPLICABLE STANDARD FEDERAL SPECIFICATION WF-406E
  • INCLUSION LOCKNUT
  • INSTALLATION 90 DEG SET SCREW
  • 8000SS MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number 8075SS
Product Name Rigid/EMT Conduit Connector
Size 0.7500 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 4711417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Nipple; Short nipple
Size 0.7874 inch (20 mm)
Material Stainless; 316 stainless steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details