ASCO Low Pressure Solenoid Valves 8030G083

Description
• Operate at low pressures: no minimum required; up to 15 psi (1 bar) maximum differential • Normally closed or normally open operation • Widely used for dispensing, collating, gas shutoff, vacuum holding, and tank draining applications • Normally open valve well suited for venting systems
Description
• Operate at low pressures: no minimum required; up to 15 psi (1 bar) maximum differential • Normally closed or normally open operation • Widely used for dispensing, collating, gas shutoff, vacuum holding, and tank draining applications • Normally open valve well suited for venting systems

Suppliers

Company
Product
Description
Supplier Links
Low Pressure Solenoid Valves - 8030G083 - ASCO
Florham Park, NJ, USA
Low Pressure Solenoid Valves
8030G083
Low Pressure Solenoid Valves 8030G083
• Operate at low pressures: no minimum required; up to 15 psi (1 bar) maximum differential • Normally closed or normally open operation • Widely used for dispensing, collating, gas shutoff, vacuum holding, and tank draining applications • Normally open valve well suited for venting systems

• Operate at low pressures: no minimum required; up

to 15 psi (1 bar) maximum differential

• Normally closed or normally open operation

• Widely used for dispensing, collating, gas shutoff,

vacuum holding, and tank draining applications

• Normally open valve well suited for venting systems

Supplier's Site

Technical Specifications

  ASCO
Product Category Industrial Valves
Product Number 8030G083
Product Name Low Pressure Solenoid Valves
Valve Type Control Valve; Solenoid
Primary Material Brass / Bronze
Media Water; Air
Valve Size 0.75 inch (19.05 mm)
Maximum Pressure 4.00 psi (2.82 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Relief Valves -  - Technetics Group
Specs
Valve Type Relief
Primary Material Aluminum; Stainless Steel; Exotic Metal; PTFE
Media Jet & Rocket Fuels, Oxidizers, other Harsh Fluids
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161517914 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 3.46 inch (88.00 mm)
View Details
Battery Vent - MIV-25MAEX - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Valve Type Relief
Primary Material Aluminum
Media Air
View Details
Pneumatic Solenoid Valves - 2021235 - RS Components, Ltd.
Specs
Valve Type Solenoid
Media Air
Valve Size 0.25 inch (6.35 mm)
View Details