ASCO Low Pressure Solenoid Valves 8030G017

Description
• Operate at low pressures: no minimum required; up to 15 psi (1 bar) maximum differential • Normally closed or normally open operation • Widely used for dispensing, collating, gas shutoff, vacuum holding, and tank draining applications • Normally open valve well suited for venting systems
Description
• Operate at low pressures: no minimum required; up to 15 psi (1 bar) maximum differential • Normally closed or normally open operation • Widely used for dispensing, collating, gas shutoff, vacuum holding, and tank draining applications • Normally open valve well suited for venting systems

Suppliers

Company
Product
Description
Supplier Links
Low Pressure Solenoid Valves - 8030G017 - ASCO
Florham Park, NJ, USA
Low Pressure Solenoid Valves
8030G017
Low Pressure Solenoid Valves 8030G017
• Operate at low pressures: no minimum required; up to 15 psi (1 bar) maximum differential • Normally closed or normally open operation • Widely used for dispensing, collating, gas shutoff, vacuum holding, and tank draining applications • Normally open valve well suited for venting systems

• Operate at low pressures: no minimum required; up

to 15 psi (1 bar) maximum differential

• Normally closed or normally open operation

• Widely used for dispensing, collating, gas shutoff,

vacuum holding, and tank draining applications

• Normally open valve well suited for venting systems

Supplier's Site

Technical Specifications

  ASCO
Product Category Industrial Valves
Product Number 8030G017
Product Name Low Pressure Solenoid Valves
Valve Type Control Valve; Solenoid
Primary Material Brass / Bronze
Media Water; Air
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 15.00 psi (10.56 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

BIFOLD - Flow Control Valves, FCV -  - Rotork plc
Specs
Valve Type Control Valve
Maximum Pressure 10000.00 psi (7038 m H2O)
Flow (Cv) 1.20
View Details
VALVES - BP-038-CPVC-T-BSP-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 0.38 inch (9.52 mm)
View Details
Pressure Regulating Valve - Evaporator Pressure Regulator - Sporlan - (S)ORIT-PI Series - ORIT-PI-513-0/100 - Parker Sporlan Division
Specs
Valve Size 1.25 inch (31.75 mm)
Maximum Pressure 100.00 psi (70.38 m H2O)
View Details
V Series Metal Seated Ball Valves - V1-3: 1/2-2, 150-600# - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Water; Gas; Sour Gas; Steam
View Details