ASCO General Service Solenoid Valves 8030G003

Description
• Operate at low pressures: no minimum required; up to 15 psi (1 bar) maximum differential • Normally closed or normally open operation • Widely used for dispensing, collating, gas shutoff, vacuum holding, and tank draining applications • Normally open valve well suited for venting systems
Description
• Operate at low pressures: no minimum required; up to 15 psi (1 bar) maximum differential • Normally closed or normally open operation • Widely used for dispensing, collating, gas shutoff, vacuum holding, and tank draining applications • Normally open valve well suited for venting systems

Suppliers

Company
Product
Description
Supplier Links
General Service Solenoid Valves - 8030G003 - ASCO
Florham Park, NJ, USA
General Service Solenoid Valves
8030G003
General Service Solenoid Valves 8030G003
• Operate at low pressures: no minimum required; up to 15 psi (1 bar) maximum differential • Normally closed or normally open operation • Widely used for dispensing, collating, gas shutoff, vacuum holding, and tank draining applications • Normally open valve well suited for venting systems

• Operate at low pressures: no minimum required; up

to 15 psi (1 bar) maximum differential

• Normally closed or normally open operation

• Widely used for dispensing, collating, gas shutoff,

vacuum holding, and tank draining applications

• Normally open valve well suited for venting systems

Supplier's Site

Technical Specifications

  ASCO
Product Category Industrial Valves
Product Number 8030G003
Product Name General Service Solenoid Valves
Valve Type Control Valve; Solenoid
Primary Material Brass / Bronze
Media Water; Air
Valve Size 0.75 inch (19.05 mm)
Maximum Pressure 2.00 psi (1.41 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Check Valve - 1208015 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PVDF; Ultra High Purity PVDF
Valve Size 1.50 inch (38.10 mm)
View Details
10-32 or 1/8-27 NPT Ports, Stem Actuated On/Off Valve - SAV - Beswick Engineering Co., Inc.
Specs
Primary Material Brass / Bronze; Stainless Steel; Brass, [303] - 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
Connection Description Threaded
View Details
2 Way Normally Closed Air Valve - E*-2-12 - Clippard
Specs
Valve Type Control Valve; Directional; Poppet; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
Thermostatic Expansion Valve - Sporlan - Type M - MVE-34-GA 7X9 ODF 10' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-22
Valve Size 0.25 inch (6.35 mm)
View Details