O-Z/Gedney Rigid/EMT Conduit Connector 8-E-450

Description
45 DEGREE, GLAND COMPRESSION TYPE ZINC PLATED MALLEABLE IRON MATERIAL EMT CONDUIT USED ON 1/2 INCH THREAD LENGTH 1-1/8 INCH DIAMETER 1/2 INCH TRADE SIZE NON-INSULATED THROAT TYPE INCLUDES LOCKNUT 8E MODEL
Datasheet
Description
45 DEGREE, GLAND COMPRESSION TYPE ZINC PLATED MALLEABLE IRON MATERIAL EMT CONDUIT USED ON 1/2 INCH THREAD LENGTH 1-1/8 INCH DIAMETER 1/2 INCH TRADE SIZE NON-INSULATED THROAT TYPE INCLUDES LOCKNUT 8E MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 8-E-450 - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Connector
8-E-450
Rigid/EMT Conduit Connector 8-E-450
45 DEGREE, GLAND COMPRESSION TYPE ZINC PLATED MALLEABLE IRON MATERIAL EMT CONDUIT USED ON 1/2 INCH THREAD LENGTH 1-1/8 INCH DIAMETER 1/2 INCH TRADE SIZE NON-INSULATED THROAT TYPE INCLUDES LOCKNUT 8E MODEL
  • 45 DEGREE, GLAND COMPRESSION TYPE
  • ZINC PLATED MALLEABLE IRON MATERIAL
  • EMT CONDUIT USED ON
  • 1/2 INCH THREAD LENGTH
  • 1-1/8 INCH DIAMETER
  • 1/2 INCH TRADE SIZE
  • NON-INSULATED THROAT TYPE
  • INCLUDES LOCKNUT
  • 8E MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number 8-E-450
Product Name Rigid/EMT Conduit Connector
Fitting Type Elbow
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Conduit clip
Size 1.34 inch (34 mm)
Material Nylon; Nylon
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details