O-Z/Gedney Rigid/EMT Conduit Connector 8-E-4100

Description
ZINC PLATED MALLEABLE IRON MATERIAL EMT CONDUIT USED ON 5/8 INCH THREAD LENGTH 1-3/4 INCH DIAMETER 1 INCH TRADE SIZE RAIN TIGHT INCLUSION LOCKNUT INSTALLATION 45 DEG GLAND COMPRESSION 8E MODEL
Datasheet
Description
ZINC PLATED MALLEABLE IRON MATERIAL EMT CONDUIT USED ON 5/8 INCH THREAD LENGTH 1-3/4 INCH DIAMETER 1 INCH TRADE SIZE RAIN TIGHT INCLUSION LOCKNUT INSTALLATION 45 DEG GLAND COMPRESSION 8E MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 8-E-4100 - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Connector
8-E-4100
Rigid/EMT Conduit Connector 8-E-4100
ZINC PLATED MALLEABLE IRON MATERIAL EMT CONDUIT USED ON 5/8 INCH THREAD LENGTH 1-3/4 INCH DIAMETER 1 INCH TRADE SIZE RAIN TIGHT INCLUSION LOCKNUT INSTALLATION 45 DEG GLAND COMPRESSION 8E MODEL
  • ZINC PLATED MALLEABLE IRON MATERIAL
  • EMT CONDUIT USED ON
  • 5/8 INCH THREAD LENGTH
  • 1-3/4 INCH DIAMETER
  • 1 INCH TRADE SIZE
  • RAIN TIGHT
  • INCLUSION LOCKNUT
  • INSTALLATION 45 DEG GLAND COMPRESSION
  • 8E MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number 8-E-4100
Product Name Rigid/EMT Conduit Connector
Size 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 2535240 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.7874 inch (20 mm)
Material Brass
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
New Type Quick Connector for Flexible Pipes - MIL-QCFC-N - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details