O-Z/Gedney Rigid/EMT Conduit Elbow Joint 8-100

Description
ZINC ELECTROPLATED MALLEABLE IRON MATERIAL RIGID CONDUIT/IMC USED ON THREADED MALE/FEMALE INSTALLATION UL 514B/886, CSA C22.2 APPROVAL 1 INCH TRADE SIZE HAZARDOUS LOCATION 90 DEG BEND ANGLE INSULATED THROAT TYPE APPLICATION PROVIDE A 90 DEG CHANGE IN DIRECTION IN HAZARDOUS AND ORDINARY LOCATION WHERE A SHORT RADIUS TURN IS NEEDED 8 MODEL
Datasheet
Description
ZINC ELECTROPLATED MALLEABLE IRON MATERIAL RIGID CONDUIT/IMC USED ON THREADED MALE/FEMALE INSTALLATION UL 514B/886, CSA C22.2 APPROVAL 1 INCH TRADE SIZE HAZARDOUS LOCATION 90 DEG BEND ANGLE INSULATED THROAT TYPE APPLICATION PROVIDE A 90 DEG CHANGE IN DIRECTION IN HAZARDOUS AND ORDINARY LOCATION WHERE A SHORT RADIUS TURN IS NEEDED 8 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Elbow Joint - 8-100 - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Elbow Joint
8-100
Rigid/EMT Conduit Elbow Joint 8-100
ZINC ELECTROPLATED MALLEABLE IRON MATERIAL RIGID CONDUIT/IMC USED ON THREADED MALE/FEMALE INSTALLATION UL 514B/886, CSA C22.2 APPROVAL 1 INCH TRADE SIZE HAZARDOUS LOCATION 90 DEG BEND ANGLE INSULATED THROAT TYPE APPLICATION PROVIDE A 90 DEG CHANGE IN DIRECTION IN HAZARDOUS AND ORDINARY LOCATION WHERE A SHORT RADIUS TURN IS NEEDED 8 MODEL
  • ZINC ELECTROPLATED MALLEABLE IRON MATERIAL
  • RIGID CONDUIT/IMC USED ON
  • THREADED MALE/FEMALE INSTALLATION
  • UL 514B/886, CSA C22.2 APPROVAL
  • 1 INCH TRADE SIZE
  • HAZARDOUS LOCATION
  • 90 DEG BEND ANGLE
  • INSULATED THROAT TYPE
  • APPLICATION PROVIDE A 90 DEG CHANGE IN DIRECTION IN HAZARDOUS AND ORDINARY LOCATION WHERE A SHORT RADIUS TURN IS NEEDED
  • 8 MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number 8-100
Product Name Rigid/EMT Conduit Elbow Joint
Fitting Type Elbow
Unlock Full Specs
to access all available technical data

Similar Products

100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details