Appleton Electric Armored Cable/Flex Conduit Connector 7383

Description
90 DEG TYPE ELECTRO ZINC PLATED MALLEABLE IRON MATERIAL UL 514B, CSA C22.2 APPROVAL 1 INCH TRADE SIZE 1.19 TO 1.38 INCH CORD SIZE NON-INSULATED THROAT TYPE ARMORED CABLE/FLEXIBLE METAL CONDUIT SINGLE CABLE OPENING USED ON ARMORED CABLE/FLEXIBLE METAL CONDUIT APPLICABLE STANDARD NEMA FB-1
Datasheet
Description
90 DEG TYPE ELECTRO ZINC PLATED MALLEABLE IRON MATERIAL UL 514B, CSA C22.2 APPROVAL 1 INCH TRADE SIZE 1.19 TO 1.38 INCH CORD SIZE NON-INSULATED THROAT TYPE ARMORED CABLE/FLEXIBLE METAL CONDUIT SINGLE CABLE OPENING USED ON ARMORED CABLE/FLEXIBLE METAL CONDUIT APPLICABLE STANDARD NEMA FB-1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - 7383 - Appleton Electric
Rosemont, IL, USA
Armored Cable/Flex Conduit Connector
7383
Armored Cable/Flex Conduit Connector 7383
90 DEG TYPE ELECTRO ZINC PLATED MALLEABLE IRON MATERIAL UL 514B, CSA C22.2 APPROVAL 1 INCH TRADE SIZE 1.19 TO 1.38 INCH CORD SIZE NON-INSULATED THROAT TYPE ARMORED CABLE/FLEXIBLE METAL CONDUIT SINGLE CABLE OPENING USED ON ARMORED CABLE/FLEXIBLE METAL CONDUIT APPLICABLE STANDARD NEMA FB-1
  • 90 DEG TYPE
  • ELECTRO ZINC PLATED MALLEABLE IRON MATERIAL
  • UL 514B, CSA C22.2 APPROVAL
  • 1 INCH TRADE SIZE
  • 1.19 TO 1.38 INCH CORD SIZE
  • NON-INSULATED THROAT TYPE
  • ARMORED CABLE/FLEXIBLE METAL CONDUIT
  • SINGLE CABLE OPENING
  • USED ON ARMORED CABLE/FLEXIBLE METAL CONDUIT
  • APPLICABLE STANDARD NEMA FB-1
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number 7383
Product Name Armored Cable/Flex Conduit Connector
Material Iron
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8722183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 2.13 inch (54 mm)
Material Nylon; Nylon
View Details