Appleton Electric Armored Cable/Flex Conduit Connector 7381VI

Description
90 DEG TYPE ELECTRO ZINC PLATED MALLEABLE IRON MATERIAL UL 514B, CSA C22.2 APPROVAL 1/2 INCH TRADE SIZE 0.59 TO 0.94 INCH CORD SIZE INSULATED THROAT TYPE ARMORED CABLE/FLEXIBLE METAL CONDUIT SINGLE CABLE OPENING USED ON ARMORED CABLE/FLEXIBLE METAL CONDUIT APPLICABLE STANDARD NEMA FB-1
Datasheet
Description
90 DEG TYPE ELECTRO ZINC PLATED MALLEABLE IRON MATERIAL UL 514B, CSA C22.2 APPROVAL 1/2 INCH TRADE SIZE 0.59 TO 0.94 INCH CORD SIZE INSULATED THROAT TYPE ARMORED CABLE/FLEXIBLE METAL CONDUIT SINGLE CABLE OPENING USED ON ARMORED CABLE/FLEXIBLE METAL CONDUIT APPLICABLE STANDARD NEMA FB-1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - 7381VI - Appleton Electric
Rosemont, IL, USA
Armored Cable/Flex Conduit Connector
7381VI
Armored Cable/Flex Conduit Connector 7381VI
90 DEG TYPE ELECTRO ZINC PLATED MALLEABLE IRON MATERIAL UL 514B, CSA C22.2 APPROVAL 1/2 INCH TRADE SIZE 0.59 TO 0.94 INCH CORD SIZE INSULATED THROAT TYPE ARMORED CABLE/FLEXIBLE METAL CONDUIT SINGLE CABLE OPENING USED ON ARMORED CABLE/FLEXIBLE METAL CONDUIT APPLICABLE STANDARD NEMA FB-1
  • 90 DEG TYPE
  • ELECTRO ZINC PLATED MALLEABLE IRON MATERIAL
  • UL 514B, CSA C22.2 APPROVAL
  • 1/2 INCH TRADE SIZE
  • 0.59 TO 0.94 INCH CORD SIZE
  • INSULATED THROAT TYPE
  • ARMORED CABLE/FLEXIBLE METAL CONDUIT
  • SINGLE CABLE OPENING
  • USED ON ARMORED CABLE/FLEXIBLE METAL CONDUIT
  • APPLICABLE STANDARD NEMA FB-1
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number 7381VI
Product Name Armored Cable/Flex Conduit Connector
Material Iron
Unlock Full Specs
to access all available technical data

Similar Products

100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Conduit Fittings - 8725921 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.6299 inch (16 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details