Appleton Electric Armored Cable/Flex Conduit Connector 7381V

Description
90 DEGREE TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL UL 514B, CSA C22.2 APPROVAL 1/2 INCH TRADE SIZE 0.59 TO 0.94 INCH CORD SIZE NON-INSULATED THROAT TYPE ARMORED CABLE, FLEXIBLE METAL CONDUIT SINGLE CABLE OPENING INCLUDES LOCKNUT APPLICATION COMMERCIAL, INDUSTRIAL APPLICABLE STANDARD NEC/CEC, NEMA FB-1
Datasheet
Description
90 DEGREE TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL UL 514B, CSA C22.2 APPROVAL 1/2 INCH TRADE SIZE 0.59 TO 0.94 INCH CORD SIZE NON-INSULATED THROAT TYPE ARMORED CABLE, FLEXIBLE METAL CONDUIT SINGLE CABLE OPENING INCLUDES LOCKNUT APPLICATION COMMERCIAL, INDUSTRIAL APPLICABLE STANDARD NEC/CEC, NEMA FB-1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - 7381V - Appleton Electric
Rosemont, IL, USA
Armored Cable/Flex Conduit Connector
7381V
Armored Cable/Flex Conduit Connector 7381V
90 DEGREE TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL UL 514B, CSA C22.2 APPROVAL 1/2 INCH TRADE SIZE 0.59 TO 0.94 INCH CORD SIZE NON-INSULATED THROAT TYPE ARMORED CABLE, FLEXIBLE METAL CONDUIT SINGLE CABLE OPENING INCLUDES LOCKNUT APPLICATION COMMERCIAL, INDUSTRIAL APPLICABLE STANDARD NEC/CEC, NEMA FB-1
  • 90 DEGREE TYPE
  • ZINC ELECTROPLATED MALLEABLE IRON MATERIAL
  • UL 514B, CSA C22.2 APPROVAL
  • 1/2 INCH TRADE SIZE
  • 0.59 TO 0.94 INCH CORD SIZE
  • NON-INSULATED THROAT TYPE
  • ARMORED CABLE, FLEXIBLE METAL CONDUIT
  • SINGLE CABLE OPENING
  • INCLUDES LOCKNUT
  • APPLICATION COMMERCIAL, INDUSTRIAL
  • APPLICABLE STANDARD NEC/CEC, NEMA FB-1
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number 7381V
Product Name Armored Cable/Flex Conduit Connector
Material Iron
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details