White-Rodgers Contactor; 1; 80 A; UL Certified; 12 VDC; SPNO; 12 degC; Bracket Mount 70-906

Description
D.C Power Contactors, UL Standards, 2.47 in. Length, 2.40 in. Height, Single Pole General Specifications Continuous-Duty Cycle Terminals: Coil — 10-32; Contact — 5/16-24 Features Dust Resistant Silver Alloy or Copper Contacts Standard Bracket Specifications UL 583 Recognized Dim./Wt.: SPNO — 2.47" × 3.48" × 2.40"/12.5 Ozs. Dim./Wt.: SPDT — 3.31" × 3.48" × 2.40"/14.0 Ozs. Operating Temperature: –40°F to +122°F Recommended Mtg.: Plunger Vertical, Cap Down Hardware Torque Specifications Contact Terminal: 45-55 Inch-Lbs. Coil Terminal: 12-18 Inch-Lbs.
Description
D.C Power Contactors, UL Standards, 2.47 in. Length, 2.40 in. Height, Single Pole General Specifications Continuous-Duty Cycle Terminals: Coil — 10-32; Contact — 5/16-24 Features Dust Resistant Silver Alloy or Copper Contacts Standard Bracket Specifications UL 583 Recognized Dim./Wt.: SPNO — 2.47" × 3.48" × 2.40"/12.5 Ozs. Dim./Wt.: SPDT — 3.31" × 3.48" × 2.40"/14.0 Ozs. Operating Temperature: –40°F to +122°F Recommended Mtg.: Plunger Vertical, Cap Down Hardware Torque Specifications Contact Terminal: 45-55 Inch-Lbs. Coil Terminal: 12-18 Inch-Lbs.

Suppliers

Company
Product
Description
Supplier Links
Contactor; 1; 80 A; UL Certified; 12 VDC; SPNO; 12 degC; Bracket Mount - 70101950 - Allied Electronics, Inc.
Fort Worth, TX, USA
Contactor; 1; 80 A; UL Certified; 12 VDC; SPNO; 12 degC; Bracket Mount
70101950
Contactor; 1; 80 A; UL Certified; 12 VDC; SPNO; 12 degC; Bracket Mount 70101950
D.C Power Contactors, UL Standards, 2.47 in. Length, 2.40 in. Height, Single Pole General Specifications Continuous-Duty Cycle Terminals: Coil — 10-32; Contact — 5/16-24 Features Dust Resistant Silver Alloy or Copper Contacts Standard Bracket Specifications UL 583 Recognized Dim./Wt.: SPNO — 2.47" × 3.48" × 2.40"/12.5 Ozs. Dim./Wt.: SPDT — 3.31" × 3.48" × 2.40"/14.0 Ozs. Operating Temperature: –40°F to +122°F Recommended Mtg.: Plunger Vertical, Cap Down Hardware Torque Specifications Contact Terminal: 45-55 Inch-Lbs. Coil Terminal: 12-18 Inch-Lbs.

D.C Power Contactors, UL Standards, 2.47 in. Length, 2.40 in. Height, Single Pole
General Specifications

  • Continuous-Duty Cycle
  • Terminals: Coil — 10-32; Contact — 5/16-24
    Features
  • Dust Resistant
  • Silver Alloy or Copper Contacts
  • Standard Bracket
    Specifications
  • UL 583 Recognized
  • Dim./Wt.: SPNO — 2.47" × 3.48" × 2.40"/12.5 Ozs.
  • Dim./Wt.: SPDT — 3.31" × 3.48" × 2.40"/14.0 Ozs.
  • Operating Temperature: –40°F to +122°F
  • Recommended Mtg.: Plunger Vertical, Cap Down
    Hardware Torque Specifications
  • Contact Terminal: 45-55 Inch-Lbs.
  • Coil Terminal: 12-18 Inch-Lbs.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Contactors
Product Number 70101950
Product Name Contactor; 1; 80 A; UL Certified; 12 VDC; SPNO; 12 degC; Bracket Mount
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-HX200BAB-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
C805 - DC bi-directional switching -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Auxiliary Contacts - 1220780 - RS Components, Ltd.
Specs
Type Electrical Contactor
Mounting Screw
View Details