TE Connectivity Definite Purpose Contactors 1-1611025-1

Description
Configuration Features Auxiliary Switch Contact Arrangement : Without Contact Features Contact Base Material : Silver Cadmium Oxide Definite Purpose Contactor Contact Arrangement : 3 Form X, 3PST-NO-DM Definite Purpose Contactor Contact Current Rating (AMP) : 120 Pole Configuration : 3 Dimensions Wire Size (AWG) : 2 - 0000 Electrical Characteristics Actuating System : AC Coil Voltage (Max) (VAC) : 240 Definite Purpose Contactor Coil Resistance (OHM) : 18.6 Definite Purpose Contactor Coil Voltage Rating (VAC) : 208 - 240 Definite Purpose Contactor Contact Switching Voltage (Max) (VAC) : 600 Industry Standards Agency Approval : CSA Certified, UL Recognized UL Flammability Rating : UL 94V-0 Mechanical Attachment Definite Purpose Contactor Mounting Type : Panel Mounting Plate : With Other Torque (INLBS) : 100 Packaging Features Packaging Method : Individual Product Type Features Arc Cover : With Contactor Type : Definite Purpose Model : A Molded : No Product Category : Electromechanical Relays Product Classification : Relays - Contactors Product Type : Contactor Terminal Configuration : Quick Connect, Box Lug Termination Features Coil Termination : 6-32 Screw, Quick Connect
Request a Quote
Description
Configuration Features Auxiliary Switch Contact Arrangement : Without Contact Features Contact Base Material : Silver Cadmium Oxide Definite Purpose Contactor Contact Arrangement : 3 Form X, 3PST-NO-DM Definite Purpose Contactor Contact Current Rating (AMP) : 120 Pole Configuration : 3 Dimensions Wire Size (AWG) : 2 - 0000 Electrical Characteristics Actuating System : AC Coil Voltage (Max) (VAC) : 240 Definite Purpose Contactor Coil Resistance (OHM) : 18.6 Definite Purpose Contactor Coil Voltage Rating (VAC) : 208 - 240 Definite Purpose Contactor Contact Switching Voltage (Max) (VAC) : 600 Industry Standards Agency Approval : CSA Certified, UL Recognized UL Flammability Rating : UL 94V-0 Mechanical Attachment Definite Purpose Contactor Mounting Type : Panel Mounting Plate : With Other Torque (INLBS) : 100 Packaging Features Packaging Method : Individual Product Type Features Arc Cover : With Contactor Type : Definite Purpose Model : A Molded : No Product Category : Electromechanical Relays Product Classification : Relays - Contactors Product Type : Contactor Terminal Configuration : Quick Connect, Box Lug Termination Features Coil Termination : 6-32 Screw, Quick Connect
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Definite Purpose Contactors - 1-1611025-1 - TE Connectivity
Berwyn, PA, United States
Definite Purpose Contactors
1-1611025-1
Definite Purpose Contactors 1-1611025-1
Configuration Features Auxiliary Switch Contact Arrangement : Without Contact Features Contact Base Material : Silver Cadmium Oxide Definite Purpose Contactor Contact Arrangement : 3 Form X, 3PST-NO-DM Definite Purpose Contactor Contact Current Rating (AMP) : 120 Pole Configuration : 3 Dimensions Wire Size (AWG) : 2 - 0000 Electrical Characteristics Actuating System : AC Coil Voltage (Max) (VAC) : 240 Definite Purpose Contactor Coil Resistance (OHM) : 18.6 Definite Purpose Contactor Coil Voltage Rating (VAC) : 208 - 240 Definite Purpose Contactor Contact Switching Voltage (Max) (VAC) : 600 Industry Standards Agency Approval : CSA Certified, UL Recognized UL Flammability Rating : UL 94V-0 Mechanical Attachment Definite Purpose Contactor Mounting Type : Panel Mounting Plate : With Other Torque (INLBS) : 100 Packaging Features Packaging Method : Individual Product Type Features Arc Cover : With Contactor Type : Definite Purpose Model : A Molded : No Product Category : Electromechanical Relays Product Classification : Relays - Contactors Product Type : Contactor Terminal Configuration : Quick Connect, Box Lug Termination Features Coil Termination : 6-32 Screw, Quick Connect

Configuration Features


  • Auxiliary Switch Contact Arrangement : Without

Contact Features


  • Contact Base Material : Silver Cadmium Oxide
  • Definite Purpose Contactor Contact Arrangement : 3 Form X, 3PST-NO-DM
  • Definite Purpose Contactor Contact Current Rating (AMP) : 120
  • Pole Configuration : 3

Dimensions


  • Wire Size (AWG) : 2 - 0000

Electrical Characteristics


  • Actuating System : AC
  • Coil Voltage (Max) (VAC) : 240
  • Definite Purpose Contactor Coil Resistance (OHM) : 18.6
  • Definite Purpose Contactor Coil Voltage Rating (VAC) : 208 - 240
  • Definite Purpose Contactor Contact Switching Voltage (Max) (VAC) : 600

Industry Standards


  • Agency Approval : CSA Certified, UL Recognized
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Definite Purpose Contactor Mounting Type : Panel
  • Mounting Plate : With

Other


  • Torque (INLBS) : 100

Packaging Features


  • Packaging Method : Individual

Product Type Features


  • Arc Cover : With
  • Contactor Type : Definite Purpose
  • Model : A
  • Molded : No
  • Product Category : Electromechanical Relays
  • Product Classification : Relays - Contactors
  • Product Type : Contactor
  • Terminal Configuration : Quick Connect, Box Lug

Termination Features


  • Coil Termination : 6-32 Screw, Quick Connect
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Contactors
Product Number 1-1611025-1
Product Name Definite Purpose Contactors
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 41-2071630-1-ND - DigiKey
Specs
Type Electrical Contactor
View Details
Contactors - 844-6-1618413-7-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
DC Contactors - 1616132-4 - TE Connectivity
Specs
Type Electrical Contactor
Poles 1
Current 0 amps
View Details