The Type 70-117225 is a DC contactor with SPDT contacts, rated for 12 VDC continuous operation, capable of switching 80 A continuously and 150 A inrush. It features a coil terminal with ground wire and all-silver contacts, operating within a temperature range of -40°F/-40°C to 122°F/50°C. The device has a mechanical life of 250,000 operations and an electrical life of 100,000 operations at rated load. It is enclosed in a dust-resistant case with dimensions of approximately 2.429 in. length and 1.196 in. height. Mounting is recommended with the cap down. Coil resistance is 4.9 ohms for continuous duty. Hardware torque specifications are 45-55 inch-lbs for contact terminals and 12-18 inch-lbs for coil terminals.
Industrial Relays SPNO 12VDC 80A 16 Ohms
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 70-117225 |
| Product Name | Industrial Relays |
| Approvals | RoHS |