White-Rodgers D. C. Power Contactor, Input D.c. Coil Voltage 12 Volts, Switch Action White Rodgers 70-111225

Description
D. C. Power Contactor, Input D.C. Coil Voltage 12 Volts, Switch Action: SPNO, Duty Cycle: Continuous, Bracket Style: Standard, Terminal Type: Grounding Coil Wire Supplied, Coil Resistance: 16 Ohms, Contact Material: Copper, Contact
Description
D. C. Power Contactor, Input D.C. Coil Voltage 12 Volts, Switch Action: SPNO, Duty Cycle: Continuous, Bracket Style: Standard, Terminal Type: Grounding Coil Wire Supplied, Coil Resistance: 16 Ohms, Contact Material: Copper, Contact

Suppliers

Company
Product
Description
Supplier Links
D. C. Power Contactor, Input D.c. Coil Voltage 12 Volts, Switch Action White Rodgers - 29X2107 - Newark, An Avnet Company
Chicago, IL, United States
D. C. Power Contactor, Input D.c. Coil Voltage 12 Volts, Switch Action White Rodgers
29X2107
D. C. Power Contactor, Input D.c. Coil Voltage 12 Volts, Switch Action White Rodgers 29X2107
D. C. Power Contactor, Input D.C. Coil Voltage 12 Volts, Switch Action: SPNO, Duty Cycle: Continuous, Bracket Style: Standard, Terminal Type: Grounding Coil Wire Supplied, Coil Resistance: 16 Ohms, Contact Material: Copper, Contact

D. C. Power Contactor, Input D.C. Coil Voltage 12 Volts, Switch Action: SPNO, Duty Cycle: Continuous, Bracket Style: Standard, Terminal Type: Grounding Coil Wire Supplied, Coil Resistance: 16 Ohms, Contact Material: Copper, Contact

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 29X2107
Product Name D. C. Power Contactor, Input D.c. Coil Voltage 12 Volts, Switch Action White Rodgers
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAM2N - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Powerpole ® 15-45 PCB Mounting Staples, Long - 114555P13 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Sensor socket - SIE-GD - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details