The Type 70 contactor is a SPNO, 6VDC industrial relay designed for high current control with a dust-resistant enclosure, rated for continuous duty. It has copper or silver contacts, operates within -40°F to 122°F (-40°C to 50°C), and supports a mechanical life of 250,000 operations and an electrical life of 100,000 operations at rated load. The part mounts with a recommended cap-down orientation, features a 5/16-24 UNF terminal thread, and weighs approximately 14.0 oz. The coil is isolated from the case, consumes 9 watts continuously, and accepts 75% to 110% of nominal voltage. Vibration tolerance is 5 g in vertical and horizontal planes.
Industrial Relays SPNO 6VDC
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 70 108224 |
| Product Name | Industrial Relays |
| Approvals | RoHS |