O-Z/Gedney Rigid/EMT Conduit Nipple 7-500T

Description
ZINC PLATED MALLEABLE IRON MATERIAL RIGID CONDUIT/IMC USED ON UL 514B APPROVAL 6-3/8 INCH DIAMETER 5 INCH TRADE SIZE INSULATED THROAT TYPE INSTALLATION BUSHED, THREADED MALE/HEX HEAD 7 MODEL
Datasheet
Description
ZINC PLATED MALLEABLE IRON MATERIAL RIGID CONDUIT/IMC USED ON UL 514B APPROVAL 6-3/8 INCH DIAMETER 5 INCH TRADE SIZE INSULATED THROAT TYPE INSTALLATION BUSHED, THREADED MALE/HEX HEAD 7 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Nipple - 7-500T - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Nipple
7-500T
Rigid/EMT Conduit Nipple 7-500T
ZINC PLATED MALLEABLE IRON MATERIAL RIGID CONDUIT/IMC USED ON UL 514B APPROVAL 6-3/8 INCH DIAMETER 5 INCH TRADE SIZE INSULATED THROAT TYPE INSTALLATION BUSHED, THREADED MALE/HEX HEAD 7 MODEL
  • ZINC PLATED MALLEABLE IRON MATERIAL
  • RIGID CONDUIT/IMC USED ON
  • UL 514B APPROVAL
  • 6-3/8 INCH DIAMETER
  • 5 INCH TRADE SIZE
  • INSULATED THROAT TYPE
  • INSTALLATION BUSHED, THREADED MALE/HEX HEAD
  • 7 MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number 7-500T
Product Name Rigid/EMT Conduit Nipple
Fitting Type Nipple
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8722345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed external
Size 0.6299 inch (16 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details