White-Rodgers Contactor, Spst-No, 36Vdc, 500A, Bracket; Load Current Inductive White Rodgers 686 901

Description
CONTACTOR, SPST-NO, 36VDC, 500A, BRACKET; Load Current Inductive:500A; Relay Mounting:Flange; Operating Voltage:-; Contact Configuration:SPST-N O; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CONTACTOR, SPST-NO, 36VDC, 500A, BRACKET; Load Current Inductive:500A; Relay Mounting:Flange; Operating Voltage:-; Contact Configuration:SPST-N O; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, Spst-No, 36Vdc, 500A, Bracket; Load Current Inductive White Rodgers - 88K2500 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, Spst-No, 36Vdc, 500A, Bracket; Load Current Inductive White Rodgers
88K2500
Contactor, Spst-No, 36Vdc, 500A, Bracket; Load Current Inductive White Rodgers 88K2500
CONTACTOR, SPST-NO, 36VDC, 500A, BRACKET; Load Current Inductive:500A; Relay Mounting:Flange; Operating Voltage:-; Contact Configuration:SPST-N O; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:-; Product Range:- RoHS Compliant: Yes

CONTACTOR, SPST-NO, 36VDC, 500A, BRACKET; Load Current Inductive:500A; Relay Mounting:Flange; Operating Voltage:-; Contact Configuration:SPST-NO; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 88K2500
Product Name Contactor, Spst-No, 36Vdc, 500A, Bracket; Load Current Inductive White Rodgers
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 41-IHVA200-H3D24V-BF-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Contactors - 3596-GV121CAC-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Type 22.32 - Modular contactors 25A - 223201204540 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, ukca, CLUS, RINA
Poles 2
View Details
Contactors - 1220805 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
Poles 3
Mounting Screw
View Details