Emerson SolaHD Transformer, Constant Voltage;750VA;60Hz;Hardwired Series;13.87In.L;9.00In.H;52l 63-23-175-8

Description
Sola/Hevi-Duty's MCR Hardwired Series provides excellent noise filtering and surge suppression to protect connected equipment from damage, degradation or mis-operation. Combined with the excellent voltage regulation inherent to Sola/Hevi-Duty's patented ferroresonant design, the MCR can increase the actual Mean Time Before Failure (MTBF) of protected equipment. The MCR is the perfect choice where dirty power, caused by impulses, swell, sags, brownouts and waveform distortion can lead to costly downtime because of damaged equipment. Specifications: Input: VA Ratings: 120 to 15,000 VA. Input Voltage Range: +10/–20% of nominal. Output: Voltage Regulation: ±3% for an input line variation of +10/–20% (50 Hz units ±5%). No loss of output for complete line loss of 3 mSec. Overload: Output collapses with overload; limits output current to a maximum of 2x rated current. Output Harmonic Distortion: 3% total RMS content at full load. Harmonic Rejection: Rejects severe waveform harmonics. Noise Isolation: 120 dB common mode; 60 dB normal mode. Surge Suppression: Up to 6,000 volt surges are suppressed to safe levels per ANSI/IEEE C62.41-1980 Class A and B waveforms. Efficiency: Up to 92% at full load. Environmental Operating Temperature: –20°C to +50°C. Audible Noise: 35 dB to 65 dB. Approvals (Except as Indicated.) 60 Hz: Listed to UL 1012; Certified to CSA C22.2, No. 66. 50 Hz: Models comply to VDE 0805, 0806, and 0550. Warranty Ten-year limited warranty. Applications: Programmable Logic Controllers (PLCs) Machine Tools Computer Loads Robotics Industrial Panels Electronic Equipment Industrial Automation and Control Equipment PLCs Features and Benefits: Protects Facility Wiring from Odd-Order Harmonics (Excessive Currents in Building Wiring) Caused by Switchmode Power Supplies (Computer Loads); Non-Linear Load Currents Are Reflected Back to the Utility as Near Sinewave Regulates Voltage, Provides Surge Suppression, Isolation and Harmonic Filtering Acts as a Stepup or Stepdown Transformer Rugged Design Handles Hostile Industrial Environments Smooth ±3% Voltage Regulation for Input Variation of +10 to –20% 10-Year Warranty; 25-Year Typical Life
Description
Sola/Hevi-Duty's MCR Hardwired Series provides excellent noise filtering and surge suppression to protect connected equipment from damage, degradation or mis-operation. Combined with the excellent voltage regulation inherent to Sola/Hevi-Duty's patented ferroresonant design, the MCR can increase the actual Mean Time Before Failure (MTBF) of protected equipment. The MCR is the perfect choice where dirty power, caused by impulses, swell, sags, brownouts and waveform distortion can lead to costly downtime because of damaged equipment. Specifications: Input: VA Ratings: 120 to 15,000 VA. Input Voltage Range: +10/–20% of nominal. Output: Voltage Regulation: ±3% for an input line variation of +10/–20% (50 Hz units ±5%). No loss of output for complete line loss of 3 mSec. Overload: Output collapses with overload; limits output current to a maximum of 2x rated current. Output Harmonic Distortion: 3% total RMS content at full load. Harmonic Rejection: Rejects severe waveform harmonics. Noise Isolation: 120 dB common mode; 60 dB normal mode. Surge Suppression: Up to 6,000 volt surges are suppressed to safe levels per ANSI/IEEE C62.41-1980 Class A and B waveforms. Efficiency: Up to 92% at full load. Environmental Operating Temperature: –20°C to +50°C. Audible Noise: 35 dB to 65 dB. Approvals (Except as Indicated.) 60 Hz: Listed to UL 1012; Certified to CSA C22.2, No. 66. 50 Hz: Models comply to VDE 0805, 0806, and 0550. Warranty Ten-year limited warranty. Applications: Programmable Logic Controllers (PLCs) Machine Tools Computer Loads Robotics Industrial Panels Electronic Equipment Industrial Automation and Control Equipment PLCs Features and Benefits: Protects Facility Wiring from Odd-Order Harmonics (Excessive Currents in Building Wiring) Caused by Switchmode Power Supplies (Computer Loads); Non-Linear Load Currents Are Reflected Back to the Utility as Near Sinewave Regulates Voltage, Provides Surge Suppression, Isolation and Harmonic Filtering Acts as a Stepup or Stepdown Transformer Rugged Design Handles Hostile Industrial Environments Smooth ±3% Voltage Regulation for Input Variation of +10 to –20% 10-Year Warranty; 25-Year Typical Life

Suppliers

Company
Product
Description
Supplier Links
Transformer, Constant Voltage;750VA;60Hz;Hardwired Series;13.87In.L;9.00In.H;52l - 70098596 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer, Constant Voltage;750VA;60Hz;Hardwired Series;13.87In.L;9.00In.H;52l
70098596
Transformer, Constant Voltage;750VA;60Hz;Hardwired Series;13.87In.L;9.00In.H;52l 70098596
Sola/Hevi-Duty's MCR Hardwired Series provides excellent noise filtering and surge suppression to protect connected equipment from damage, degradation or mis-operation. Combined with the excellent voltage regulation inherent to Sola/Hevi-Duty's patented ferroresonant design, the MCR can increase the actual Mean Time Before Failure (MTBF) of protected equipment. The MCR is the perfect choice where dirty power, caused by impulses, swell, sags, brownouts and waveform distortion can lead to costly downtime because of damaged equipment. Specifications: Input: VA Ratings: 120 to 15,000 VA. Input Voltage Range: +10/–20% of nominal. Output: Voltage Regulation: ±3% for an input line variation of +10/–20% (50 Hz units ±5%). No loss of output for complete line loss of 3 mSec. Overload: Output collapses with overload; limits output current to a maximum of 2x rated current. Output Harmonic Distortion: 3% total RMS content at full load. Harmonic Rejection: Rejects severe waveform harmonics. Noise Isolation: 120 dB common mode; 60 dB normal mode. Surge Suppression: Up to 6,000 volt surges are suppressed to safe levels per ANSI/IEEE C62.41-1980 Class A and B waveforms. Efficiency: Up to 92% at full load. Environmental Operating Temperature: –20°C to +50°C. Audible Noise: 35 dB to 65 dB. Approvals (Except as Indicated.) 60 Hz: Listed to UL 1012; Certified to CSA C22.2, No. 66. 50 Hz: Models comply to VDE 0805, 0806, and 0550. Warranty Ten-year limited warranty. Applications: Programmable Logic Controllers (PLCs) Machine Tools Computer Loads Robotics Industrial Panels Electronic Equipment Industrial Automation and Control Equipment PLCs Features and Benefits: Protects Facility Wiring from Odd-Order Harmonics (Excessive Currents in Building Wiring) Caused by Switchmode Power Supplies (Computer Loads); Non-Linear Load Currents Are Reflected Back to the Utility as Near Sinewave Regulates Voltage, Provides Surge Suppression, Isolation and Harmonic Filtering Acts as a Stepup or Stepdown Transformer Rugged Design Handles Hostile Industrial Environments Smooth ±3% Voltage Regulation for Input Variation of +10 to –20% 10-Year Warranty; 25-Year Typical Life

Sola/Hevi-Duty's MCR Hardwired Series provides excellent noise filtering and surge suppression to protect connected equipment from damage, degradation or mis-operation. Combined with the excellent voltage regulation inherent to Sola/Hevi-Duty's patented ferroresonant design, the MCR can increase the actual Mean Time Before Failure (MTBF) of protected equipment. The MCR is the perfect choice where dirty power, caused by impulses, swell, sags, brownouts and waveform distortion can lead to costly downtime because of damaged equipment.
Specifications:
Input:
VA Ratings:
120 to 15,000 VA. Input Voltage Range: +10/–20% of nominal.
Output:
Voltage Regulation: ±3% for an input line variation of +10/–20% (50 Hz units ±5%). No loss of output for complete line loss of 3 mSec. Overload: Output collapses with overload; limits output current to a maximum of 2x rated current. Output Harmonic Distortion: 3% total RMS content at full load. Harmonic Rejection: Rejects severe waveform harmonics. Noise Isolation: 120 dB common mode; 60 dB normal mode. Surge Suppression: Up to 6,000 volt surges are suppressed to safe levels per ANSI/IEEE C62.41-1980 Class A and B waveforms. Efficiency: Up to 92% at full load.
Environmental Operating Temperature: –20°C to +50°C. Audible Noise: 35 dB to 65 dB.
Approvals (Except as Indicated.)
60 Hz:
Listed to UL 1012; Certified to CSA C22.2, No. 66. 50 Hz: Models comply to VDE 0805, 0806, and 0550.
Warranty
Ten-year limited warranty.
Applications:

  • Programmable Logic Controllers (PLCs)
  • Machine Tools
  • Computer Loads
  • Robotics
  • Industrial Panels
  • Electronic Equipment
  • Industrial Automation and Control Equipment PLCs
    Features and Benefits:
  • Protects Facility Wiring from Odd-Order Harmonics (Excessive Currents in Building Wiring) Caused by Switchmode Power Supplies (Computer Loads); Non-Linear Load Currents Are Reflected Back to the Utility as Near Sinewave
  • Regulates Voltage, Provides Surge Suppression, Isolation and Harmonic Filtering
  • Acts as a Stepup or Stepdown Transformer
  • Rugged Design Handles Hostile Industrial Environments
  • Smooth ±3% Voltage Regulation for Input Variation of +10 to –20%
  • 10-Year Warranty; 25-Year Typical Life
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Transformers
Product Number 70098596
Product Name Transformer, Constant Voltage;750VA;60Hz;Hardwired Series;13.87In.L;9.00In.H;52l
Other Transformer Types / Applications Audio
Unlock Full Specs
to access all available technical data

Similar Products

Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
RF Wideband Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
1:1.5 CORE & WIRE Transformer, 0.5 - 2200 MHz, 50Ω - TC1.5-1X+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers