Triad Magnetics CST206/CST306 Series High Frequency Current Sense Transformers CST306-3A

Description
Designed for switching power supply applications, Triad current sense transformers are used to detect the current passing through a conductor. These transformers are very reliable and operate effectively over the frequency range of 20 kHz - 200 kHz. They are constructed of UL rated 130 ºC materials. Both models are available with a center tap option.
Request a Quote Datasheet
Description
Designed for switching power supply applications, Triad current sense transformers are used to detect the current passing through a conductor. These transformers are very reliable and operate effectively over the frequency range of 20 kHz - 200 kHz. They are constructed of UL rated 130 ºC materials. Both models are available with a center tap option.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CST206/CST306 Series High Frequency Current Sense Transformers - CST306-3A - Triad Magnetics
Perris, California, United States
CST206/CST306 Series High Frequency Current Sense Transformers
CST306-3A
CST206/CST306 Series High Frequency Current Sense Transformers CST306-3A
Designed for switching power supply applications, Triad current sense transformers are used to detect the current passing through a conductor. These transformers are very reliable and operate effectively over the frequency range of 20 kHz - 200 kHz. They are constructed of UL rated 130 ºC materials. Both models are available with a center tap option.

Designed for switching power supply applications, Triad current sense transformers are used to detect the current passing through a conductor.
These transformers are very reliable and operate effectively over the frequency range of 20 kHz - 200 kHz. They are constructed of UL rated 130 ºC materials. Both models are available with a center tap option.

Supplier's Site
Current Sense Transformers - 237-1108-ND - DigiKey
Thief River Falls, MN, United States
Current Sense Transformers
237-1108-ND
Current Sense Transformers 237-1108-ND
25A Current Sense Transformer 20kHz ~ 200kHz 3.75Ohm Max 55mH Through Hole

25A Current Sense Transformer 20kHz ~ 200kHz 3.75Ohm Max 55mH Through Hole

Buy Now Datasheet
Current Sense Transformer; Turns Ratio Triad Magnetics - 89M4950 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Transformer; Turns Ratio Triad Magnetics
89M4950
Current Sense Transformer; Turns Ratio Triad Magnetics 89M4950
CURRENT SENSE TRANSFORMER; Turns Ratio:1:200; Inductance:55mH; Primary Current:25A; ET Constant:2000Vµs; Frequency Range:20kHz to 200kHz; DC Resistance Secondary:3.75ohm; DC Resistance Primary:-; Transformer Mounting:Through Hole RoHS Compliant: Yes

CURRENT SENSE TRANSFORMER; Turns Ratio:1:200; Inductance:55mH; Primary Current:25A; ET Constant:2000Vµs; Frequency Range:20kHz to 200kHz; DC Resistance Secondary:3.75ohm; DC Resistance Primary:-; Transformer Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Transformer;Current Sense;Ind 55mH;Cur 25A;PCB;DCR 3.75 Ohms - 70218498 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer;Current Sense;Ind 55mH;Cur 25A;PCB;DCR 3.75 Ohms
70218498
Transformer;Current Sense;Ind 55mH;Cur 25A;PCB;DCR 3.75 Ohms 70218498
Switch Mode⁄High Frequency - Current Sense Transformers, 20 to 200 kHz Designed for switching power supply applications, TRIAD current sense inductors from Triad Magnetics are used to detect the current passing through a conductor. These inductors are very reliable and operate effectively over the frequency range of 20 kHz-200 kHz. They are constructed of UL rated 130°C materials. Both models are available with a center tap option. Derate ET Product by 32% for 50 kHz, 52% for 100kHz and 50% for Unidirectional Operation Rated Primary Current Renders Approximately 40°C Temperature Rise CST-206 Models Have Maximum Recommended Terminating Resistance of 1 Ohm Per Turn Made in China

Switch Mode⁄High Frequency - Current Sense Transformers, 20 to 200 kHz
Designed for switching power supply applications, TRIAD current sense inductors from Triad Magnetics are used to detect the current passing through a conductor. These inductors are very reliable and operate effectively over the frequency range of 20 kHz-200 kHz. They are constructed of UL rated 130°C materials. Both models are available with a center tap option.

  • Derate ET Product by 32% for 50 kHz, 52% for 100kHz and 50% for Unidirectional Operation
  • Rated Primary Current Renders Approximately 40°C Temperature Rise
  • CST-206 Models Have Maximum Recommended Terminating Resistance of 1 Ohm Per Turn
  • Made in China
Supplier's Site
Futian, China
Transformers - Current Sense Transformers
CST306-3A
Transformers - Current Sense Transformers CST306-3A
CURR SENSE XFMR 25A T/H

CURR SENSE XFMR 25A T/H

Supplier's Site

Technical Specifications

  Triad Magnetics DigiKey Newark, An Avnet Company Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers Transformers Transformers
Product Number CST306-3A 237-1108-ND 89M4950 70218498 CST306-3A
Product Name CST206/CST306 Series High Frequency Current Sense Transformers Current Sense Transformers Current Sense Transformer; Turns Ratio Triad Magnetics Transformer;Current Sense;Ind 55mH;Cur 25A;PCB;DCR 3.75 Ohms Transformers - Current Sense Transformers
Category Signal Signal Signal
Other Transformer Types / Applications Current-Sense; Switch Mode Transformers Current-Sense Current-Sense Isolation
Operating Frequency 20 to 200000 Hz 20000 to 200000 Hz 20000 to 200000 Hz 20000 to 200000 Hz 20000 to 200000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Quick Pack™ Power Transformers - F3-10 - Triad Magnetics
Specs
Category Power
Mounting Chassis
Operating Frequency 50 to 60 Hz
View Details
4 suppliers
Chassis Mount Quick Pack™ Power Transformers - FD4-20 - Triad Magnetics
Specs
Category Power
Mounting Chassis
Operating Frequency 50 to 60 Hz
View Details
5 suppliers
Autotransformer Power Transformers - N-1000MG - Triad Magnetics
Specs
Category Power
Other Transformer Types / Applications Industrial Control Transformer; Isolation; Autotransformer
Operating Frequency 50 to 60 Hz
View Details
3 suppliers
PC Mount Split Pack™ Class 2/3 Power Transformers - F24-500-C2 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
4 suppliers