Emerson SolaHD Conditioner, Power; 120 dB (Common Mode), 60 dB (Transverse Mode) 63-13-175-6

Description
Portable, Cost-Effective Power Protection Sola's MCR provides excellent noise filtering and surge protection to protect connected equipment from damage, degradation or mis-operation. Combined with the excellent voltage regulation inherent to Sola/Hevi-Duty's patented ferroresonant design, they can increase the actual Mean Time Before Failure (MTBF) of protected equipment. These units are a perfect choice where dirty power caused by impulses, swell, sags, brownouts and waveform distortion can lead to costly downtime because of damaged equipment. Features: Portable, Quiet and Easy-to-Use — Ideal for Home or Office Use 25-Year Typical Life — Ten-Year Warranty Reduces Wear on Your Equipment for Longer Life Easily Powers Computers Sinewave Output Even with a Distorted Source Input Harmonics Eliminated Applications: PC-Type Computers POS Terminals Telephone Systems Facsimile Machines Small Printers Lab Equipment Security Systems PCs, LAN, WAN
Description
Portable, Cost-Effective Power Protection Sola's MCR provides excellent noise filtering and surge protection to protect connected equipment from damage, degradation or mis-operation. Combined with the excellent voltage regulation inherent to Sola/Hevi-Duty's patented ferroresonant design, they can increase the actual Mean Time Before Failure (MTBF) of protected equipment. These units are a perfect choice where dirty power caused by impulses, swell, sags, brownouts and waveform distortion can lead to costly downtime because of damaged equipment. Features: Portable, Quiet and Easy-to-Use — Ideal for Home or Office Use 25-Year Typical Life — Ten-Year Warranty Reduces Wear on Your Equipment for Longer Life Easily Powers Computers Sinewave Output Even with a Distorted Source Input Harmonics Eliminated Applications: PC-Type Computers POS Terminals Telephone Systems Facsimile Machines Small Printers Lab Equipment Security Systems PCs, LAN, WAN

Suppliers

Company
Product
Description
Supplier Links
Conditioner, Power; 120 dB (Common Mode), 60 dB (Transverse Mode) - 70098589 - Allied Electronics, Inc.
Fort Worth, TX, USA
Conditioner, Power; 120 dB (Common Mode), 60 dB (Transverse Mode)
70098589
Conditioner, Power; 120 dB (Common Mode), 60 dB (Transverse Mode) 70098589
Portable, Cost-Effective Power Protection Sola's MCR provides excellent noise filtering and surge protection to protect connected equipment from damage, degradation or mis-operation. Combined with the excellent voltage regulation inherent to Sola/Hevi-Duty's patented ferroresonant design, they can increase the actual Mean Time Before Failure (MTBF) of protected equipment. These units are a perfect choice where dirty power caused by impulses, swell, sags, brownouts and waveform distortion can lead to costly downtime because of damaged equipment. Features: Portable, Quiet and Easy-to-Use — Ideal for Home or Office Use 25-Year Typical Life — Ten-Year Warranty Reduces Wear on Your Equipment for Longer Life Easily Powers Computers Sinewave Output Even with a Distorted Source Input Harmonics Eliminated Applications: PC-Type Computers POS Terminals Telephone Systems Facsimile Machines Small Printers Lab Equipment Security Systems PCs, LAN, WAN

Portable, Cost-Effective Power Protection
Sola's MCR provides excellent noise filtering and surge protection to protect connected equipment from damage, degradation or mis-operation. Combined with the excellent voltage regulation inherent to Sola/Hevi-Duty's patented ferroresonant design, they can increase the actual Mean Time Before Failure (MTBF) of protected equipment. These units are a perfect choice where dirty power caused by impulses, swell, sags, brownouts and waveform distortion can lead to costly downtime because of damaged equipment.
Features:

  • Portable, Quiet and Easy-to-Use — Ideal for Home or Office Use
  • 25-Year Typical Life — Ten-Year Warranty
  • Reduces Wear on Your Equipment for Longer Life
  • Easily Powers Computers
  • Sinewave Output Even with a Distorted Source
  • Input Harmonics Eliminated
    Applications:
  • PC-Type Computers
  • POS Terminals
  • Telephone Systems
  • Facsimile Machines
  • Small Printers
  • Lab Equipment
  • Security Systems
  • PCs, LAN, WAN
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power or Line Conditioners
Product Number 70098589
Product Name Conditioner, Power; 120 dB (Common Mode), 60 dB (Transverse Mode)
Apparent Power Rating 750 VA
Unlock Full Specs
to access all available technical data

Similar Products

 - 7079842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Apparent Power Rating 3680 VA
Input Voltage 230 volts
Frequency 50Hz; 60Hz
View Details
Sure-Volt™ Power Conditioner - EVR-0100-220S-AAA-5 - Utility Systems Technologies, Inc.
Specs
Apparent Power Rating 100000 VA
Input Voltage 220 volts
Output Voltage 120 to 600 volts
View Details
600W 120V Power Conditioner with Automatic Voltage Regulation (AVR), AC Surge Protection, 6 Outlets - LS606M - Tripp Lite by Eaton
Specs
Real Power Rating 600 watts
Output Voltage 120 volts
Outlets 6
View Details
3 suppliers