Appleton Electric Conduit Body Cover 570FSA

Description
CLIP-ON, WEDGE LOCK, BLANK TYPE EPOXY POWDER COATED COPPER FREE CAST ALUMINUM (BODY), STAINLESS STEEL (SCREW) MATERIAL UL 514A/B, CSA C22.2 APPROVAL 1-1/2 INCH TRADE SIZE FORM 7 FORM TYPE UNILET[R], FM7[TM], WEDGE-LOK[TM] BRAND APPLICABLE STANDARD NEMA FB-1 USED ON RIGID/IMC CONDUIT
Datasheet
Description
CLIP-ON, WEDGE LOCK, BLANK TYPE EPOXY POWDER COATED COPPER FREE CAST ALUMINUM (BODY), STAINLESS STEEL (SCREW) MATERIAL UL 514A/B, CSA C22.2 APPROVAL 1-1/2 INCH TRADE SIZE FORM 7 FORM TYPE UNILET[R], FM7[TM], WEDGE-LOK[TM] BRAND APPLICABLE STANDARD NEMA FB-1 USED ON RIGID/IMC CONDUIT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body Cover - 570FSA - Appleton Electric
Rosemont, IL, USA
Conduit Body Cover
570FSA
Conduit Body Cover 570FSA
CLIP-ON, WEDGE LOCK, BLANK TYPE EPOXY POWDER COATED COPPER FREE CAST ALUMINUM (BODY), STAINLESS STEEL (SCREW) MATERIAL UL 514A/B, CSA C22.2 APPROVAL 1-1/2 INCH TRADE SIZE FORM 7 FORM TYPE UNILET[R], FM7[TM], WEDGE-LOK[TM] BRAND APPLICABLE STANDARD NEMA FB-1 USED ON RIGID/IMC CONDUIT
  • CLIP-ON, WEDGE LOCK, BLANK TYPE
  • EPOXY POWDER COATED COPPER FREE CAST ALUMINUM (BODY), STAINLESS STEEL (SCREW) MATERIAL
  • UL 514A/B, CSA C22.2 APPROVAL
  • 1-1/2 INCH TRADE SIZE
  • FORM 7 FORM TYPE
  • UNILET[R], FM7[TM], WEDGE-LOK[TM] BRAND
  • APPLICABLE STANDARD NEMA FB-1
  • USED ON RIGID/IMC CONDUIT
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number 570FSA
Product Name Conduit Body Cover
Fitting Type Conduit Body Cover
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 2149577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; 90° elbow
Size 1.26 inch (32 mm)
Material Nickel plated brass
View Details