ASCO Mark 55 Regulator Series 555 Series

Description
Mark 55 valves have a plug-in base or manifold, a plug-in solenoid and an optional plug-in speed control sandwich. The unit to base electrical plug permits instant valve unit replacement. Valves are direct solenoid actuated, 5 ported, 4-way, 2 or 3 position. Numatics PA 55 and SPA 55 Series are heavy duty valves with high flow capacity in a multi-purpose design. Both valve lines may be mounted on a base or manifold. Optional plug-in sandwich speed controls and sandwich pressure regulators are available.
Description
Mark 55 valves have a plug-in base or manifold, a plug-in solenoid and an optional plug-in speed control sandwich. The unit to base electrical plug permits instant valve unit replacement. Valves are direct solenoid actuated, 5 ported, 4-way, 2 or 3 position. Numatics PA 55 and SPA 55 Series are heavy duty valves with high flow capacity in a multi-purpose design. Both valve lines may be mounted on a base or manifold. Optional plug-in sandwich speed controls and sandwich pressure regulators are available.

Suppliers

Company
Product
Description
Supplier Links
Mark 55 Regulator Series - 555 Series - ASCO
Florham Park, NJ, USA
Mark 55 Regulator Series
555 Series
Mark 55 Regulator Series 555 Series
Mark 55 valves have a plug-in base or manifold, a plug-in solenoid and an optional plug-in speed control sandwich. The unit to base electrical plug permits instant valve unit replacement. Valves are direct solenoid actuated, 5 ported, 4-way, 2 or 3 position. Numatics PA 55 and SPA 55 Series are heavy duty valves with high flow capacity in a multi-purpose design. Both valve lines may be mounted on a base or manifold. Optional plug-in sandwich speed controls and sandwich pressure regulators are available.

Mark 55 valves have a plug-in base or manifold, a plug-in solenoid and an optional plug-in speed control sandwich. The unit to base electrical plug permits instant valve unit replacement. Valves are direct solenoid actuated, 5 ported, 4-way, 2 or 3 position.
Numatics PA 55 and SPA 55 Series are heavy duty valves with high flow capacity in a multi-purpose design. Both valve lines may be mounted on a base or manifold. Optional plug-in sandwich speed controls and sandwich pressure regulators are available.

Supplier's Site

Technical Specifications

  ASCO
Product Category Industrial Valves
Product Number 555 Series
Product Name Mark 55 Regulator Series
Valve Type Control Valve; Directional; Pilot (optional feature); Solenoid (optional feature)
Media Air; Compressed Air
Maximum Pressure 150.00 psi (106 m H2O)
Number of Ports 4
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Relief Valves -  - Technetics Group
Specs
Valve Type Relief
Primary Material Aluminum; Stainless Steel; Exotic Metal; PTFE
Media Jet & Rocket Fuels, Oxidizers, other Harsh Fluids
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514315 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U; PE
Valve Size 3.98 inch (101.00 mm)
View Details
Battery Pack Protective Valve - Battery Pack Protective Valve - Shenzhen Milvent Technology Co., Limited
Specs
Valve Type Relief
Primary Material PA6
Media Air; Breathable
View Details
Pneumatic Pressure Regulators - 2030484 - RS Components, Ltd.
Specs
Primary Material Anodised wrought Aluminium Alloy
Media Air
Maximum Pressure 116.03 psi (81.66 m H2O)
View Details