ASCO Mark 55 Series Direct Solenoid Valve 555**6

Description
Mark 55 valves have a plug-in base or manifold, a plug-in solenoid and an optional plug-in speed control sandwich. The unit to base electrical plug permits instant valve unit replacement. Valves are direct solenoid actuated, 5 ported, 4-way, 2 or 3 position. Numatics PA 55 and SPA 55 Series are heavy duty valves with high flow capacity in a multi-purpose design. Both valve lines may be mounted on a base or manifold. Optional plug-in sandwich speed controls and sandwich pressure regulators are available.
Description
Mark 55 valves have a plug-in base or manifold, a plug-in solenoid and an optional plug-in speed control sandwich. The unit to base electrical plug permits instant valve unit replacement. Valves are direct solenoid actuated, 5 ported, 4-way, 2 or 3 position. Numatics PA 55 and SPA 55 Series are heavy duty valves with high flow capacity in a multi-purpose design. Both valve lines may be mounted on a base or manifold. Optional plug-in sandwich speed controls and sandwich pressure regulators are available.

Suppliers

Company
Product
Description
Supplier Links
Mark 55 Series Direct Solenoid Valve - 555**6 - ASCO
Florham Park, NJ, USA
Mark 55 Series Direct Solenoid Valve
555**6
Mark 55 Series Direct Solenoid Valve 555**6
Mark 55 valves have a plug-in base or manifold, a plug-in solenoid and an optional plug-in speed control sandwich. The unit to base electrical plug permits instant valve unit replacement. Valves are direct solenoid actuated, 5 ported, 4-way, 2 or 3 position. Numatics PA 55 and SPA 55 Series are heavy duty valves with high flow capacity in a multi-purpose design. Both valve lines may be mounted on a base or manifold. Optional plug-in sandwich speed controls and sandwich pressure regulators are available.

Mark 55 valves have a plug-in base or manifold, a plug-in solenoid and an optional plug-in speed control sandwich. The unit to base electrical plug permits instant valve unit replacement. Valves are direct solenoid actuated, 5 ported, 4-way, 2 or 3 position.
Numatics PA 55 and SPA 55 Series are heavy duty valves with high flow capacity in a multi-purpose design. Both valve lines may be mounted on a base or manifold. Optional plug-in sandwich speed controls and sandwich pressure regulators are available.

Supplier's Site

Technical Specifications

  ASCO
Product Category Industrial Valves
Product Number 555**6
Product Name Mark 55 Series Direct Solenoid Valve
Valve Type Control Valve; Directional; Pilot (optional feature); Solenoid (optional feature)
Media Air; Compressed Air
Maximum Pressure 150.00 psi (106 m H2O)
Number of Ports 4
Unlock Full Specs
to access all available technical data

Similar Products

Air solenoid valve - CPE10-M1CH-3GLS-M7 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Controller, Inflation Nitrogen, 1/2
Specs
Media Gas
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 250.00 psi (176 m H2O)
View Details