ASCO Mark 55 Series Direct Solenoid Valve 554**6

Description
Mark 55 valves have a plug-in base or manifold, a plug-in solenoid and an optional plug-in speed control sandwich. The unit to base electrical plug permits instant valve unit replacement. Valves are direct solenoid actuated, 5 ported, 4-way, 2 or 3 position. Numatics PA 55 and SPA 55 Series are heavy duty valves with high flow capacity in a multi-purpose design. Both valve lines may be mounted on a base or manifold. Optional plug-in sandwich speed controls and sandwich pressure regulators are available.
Description
Mark 55 valves have a plug-in base or manifold, a plug-in solenoid and an optional plug-in speed control sandwich. The unit to base electrical plug permits instant valve unit replacement. Valves are direct solenoid actuated, 5 ported, 4-way, 2 or 3 position. Numatics PA 55 and SPA 55 Series are heavy duty valves with high flow capacity in a multi-purpose design. Both valve lines may be mounted on a base or manifold. Optional plug-in sandwich speed controls and sandwich pressure regulators are available.

Suppliers

Company
Product
Description
Supplier Links
Mark 55 Series Direct Solenoid Valve - 554**6 - ASCO
Florham Park, NJ, USA
Mark 55 Series Direct Solenoid Valve
554**6
Mark 55 Series Direct Solenoid Valve 554**6
Mark 55 valves have a plug-in base or manifold, a plug-in solenoid and an optional plug-in speed control sandwich. The unit to base electrical plug permits instant valve unit replacement. Valves are direct solenoid actuated, 5 ported, 4-way, 2 or 3 position. Numatics PA 55 and SPA 55 Series are heavy duty valves with high flow capacity in a multi-purpose design. Both valve lines may be mounted on a base or manifold. Optional plug-in sandwich speed controls and sandwich pressure regulators are available.

Mark 55 valves have a plug-in base or manifold, a plug-in solenoid and an optional plug-in speed control sandwich. The unit to base electrical plug permits instant valve unit replacement. Valves are direct solenoid actuated, 5 ported, 4-way, 2 or 3 position.
Numatics PA 55 and SPA 55 Series are heavy duty valves with high flow capacity in a multi-purpose design. Both valve lines may be mounted on a base or manifold. Optional plug-in sandwich speed controls and sandwich pressure regulators are available.

Supplier's Site

Technical Specifications

  ASCO
Product Category Industrial Valves
Product Number 554**6
Product Name Mark 55 Series Direct Solenoid Valve
Valve Type Control Valve; Directional; Pilot (optional feature); Solenoid (optional feature)
Media Air; Compressed Air
Maximum Pressure 150.00 psi (106 m H2O)
Number of Ports 4
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic 2-Way Circuit Controls - 61639 - Jergens, Inc.
Specs
Valve Type Control Valve
Media Hydraulic
Maximum Pressure 5000.00 psi (3519 m H2O)
View Details
Dual Syringe Dispenser Valve - 53172-01 - Hamilton Company
Specs
Valve Type Sampling
Media Chemical
Maximum Pressure 100.00 psi (70.38 m H2O)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details